Catalog Object Cloud
ASUS

ASUS PRO B760M-C-CSM Intel B760 LGA 1700 micro ATX

Product code:
90MB1DX0-M1EAYC
Brand:
ASUS
Product name:
PRO B760M-C-CSM
GTIN (EAN/UPC):
0197105014695, 197105014695, 4711387014691
Bullet Points ASUS PRO B760M-C-CSM Intel B760 LGA 1700 micro ATX:
  • Intel® LGA 1700 socket: Ready for 13th Gen Intel Core™ processors
  • ASUS CSM program: A stable motherboard supply, end-of-life notifications, and IT software for business motherboards
  • ASUS Control Center Express: Integrated IT monitoring and management software that simplifies enterprise-level system administration
  • Enhanced system security: A self-recovering BIOS
  • Consistent and reliable performance: High-quality components and rigorous testing to help ensure durability in harsh environments
  • Efficient management and customization: An event log and commercial BIOS kit to enable easy maintenance
  • Better serviceability: Q-LED Core diagnostic display and COM debug header to facilitate building and support processes
  • Ultrafast connectivity: PCIe 4.0, DDR5, front USB 3.2 Gen 1 Type-C®
Long product name ASUS PRO B760M-C-CSM Intel B760 LGA 1700 micro ATX:
Micro-ATX B760 business motherboard with enhanced security, reliability and manageability and serviceability
ASUS PRO B760M-C-CSM Intel B760 LGA 1700 micro ATX:
ASUS Pro business motherboards provide enhanced features to smooth your IT operations, including comprehensive system protection, 24/7 stability and reliability and an improved management suite for easier customization. Known as the world's biggest and best-known motherboard brand, ASUS provides world-class after-sales service and guaranteed long-term availability to maximize your investment over the product life cycle and offers a high-quality, TCO-optimized solution for your business computing-needs.

ASUS Corporate Stable Model
ASUS Corporate Stable Model (CSM) is a commercial program designed to provide stable and reliable motherboards. Offering up to 36-month product lifecycle support and 6-month end-of-life notice to allow sufficient lead times for your organization to get ready for product transitions. Each purchase of an ASUS CSM motherboard comes with ASUS Control Center Express - server-grade IT management software.

ASUS Control Center Express
ASUS Control Center Express is a real-time IT monitoring and management tool designed for business that improves productivity and enhances security, helping prevent unauthorized access and data leaks. The intuitive dashboard enables easy, real-time hardware and software management across your organization. Purchase of a Pro motherboard entitles you to a copy of Control Center Express – a US$60

DDR5 Support
This business motherboard is a DDR5-compatible motherboard that optimizes memory module speeds and stability, while providing an advanced voltage delivery architecture for greater energy efficiency.

PCIe 4.0
This business motherboard is specially designed for 13th Gen Intel® Core™ processors and offer PCIe® 4.0 connectivity for storage devices and graphics cards. Wide bandwidth and superfast transmission speeds empower you to create feature-rich builds that deliver optimal performance wherever it’s needed.

ASUS SHIELD
Enhances system security from bottom to top

ASUS Self-recovering BIOS
With ASUS Self-recovering BIOS
The user simply needs to reboot the system and ASUS Self-recovering BIOS will restore the latest BIOS update.

ASUS RELIANT
Ensures consistent performance with the finest components and rigorous reliability testing

Anti-moisture Coating
Protection against moisture and corrosion
An innovative moisture-resistant coating protects the motherboard in humid environments, such as factories, libraries, data centers and internet cafes. It also minimizes internal corrosion by preventing adhesion and migration of moisture, prolonging the life of the motherboard.

Anti-sulfur Resistors
Consider long-term reliability of commercial product, ASUS Business motherboard is equipped with anti-sulfur resistors. The resistors provide excellent resistance to sulfuration by constructed in a high grade ceramic body (aluminum oxide). With anti-sulfur resistors, ASUS Business motherboard can be operated under the harsh environments.

Stainless-Steel Back I/O
3X corrosion-resistance for greater durability
Corrosion-resistant stainless steel back I/O panels bonded with chromium oxide have a lifespan that's three times longer than ordinary panels.

Overvoltage Protection
World-class circuit-protecting power design
An exclusive circuit design with built-in voltage regulators to protect your chipset, connectivity ports, and audio codecs from damage caused by unexpected high-level voltages from unstable or inferior power supplies.

ESD Guards
Electrostatic discharge protection
ASUS ESD Guards prevent damage from electrostatic discharge, up to +/- 10kV for air discharge and +/-15kV for contact discharge, arranged in an active-protective-circuit design that prolongs the life of components.

LANGuard
Pumped-up throughput. 2.5X higher surge tolerance.
ASUS LANGuard is hardware-level networking protection that employs signal-coupling technology and premium anti-EMI surface-mounted capacitors ensuring a more reliable connection and better throughput, plus electrostatically guarded and surge-protected components for greater tolerance to static electricity and improved protection against surges.

24/7 Reliability Test
Optimized for twenty-four seven operations, the motherboard is tested under temperature up to 45°C and relative humidity up to 80% to ensure it can handle diverse temperature and humidity range of different location.

ASUS Commercial BIOS Kit
ASUS understands how important a customized product impacts users' mind share, experience the brand new Commercial BIOS Kit for partial BIOS update solution!

Remote IT Management
The onboard SMBUS header* connects to a DASH LAN card for remote IT management. DASH is a desktop and mobile architecture system hardware that allows the motherboard to be managed via the network.

ASUS SERVICEABILITY
Facilitate the assembly process and enable efficient troubleshooting

Q-LED Core
The Q-LED Core display produces light patterns by power LED during the Power-On Self-Test (POST) that can help users troubleshoot potential issues.

ASUS COM Debug Header
This 6-1 pin COM debug header allows for faster and more efficient motherboard troubleshooting. IT administrators can view error and debugging codes to get a better idea of initialization and recovery processes when connecting to a debug card*.
*Third-party debug card sold separately.

Box Headers
All USB headers are box style, enabling fast connector installation and preventing pin damage.

Fixed-position Connectors
Connector positions on ASUS Business motherboards remain consistent across product generations, protecting training, manufacturing and investments in supporting hardware.