Catalog Object Cloud
Thrustmaster

Thrustmaster TX Racing Wheel Servo Base Black USB 2.0 Special PC, Xbox One

Product code:
4060068
Brand:
Thrustmaster
Product name:
TX Racing Wheel Servo Base
GTIN (EAN/UPC):
3362934001322
Bullet Points Thrustmaster TX Racing Wheel Servo Base Black USB 2.0 Special PC, Xbox One:
  • Special PC, Xbox One
  • Wired USB 2.0
  • Black
Long product name Thrustmaster TX Racing Wheel Servo Base Black USB 2.0 Special PC, Xbox One:
900° Force feedback, Xbox, PC, USB
Thrustmaster TX Racing Wheel Servo Base Black USB 2.0 Special PC, Xbox One:
900° FORCE FEEDBACK BASE FEATURING AN INDUSTRIAL-CLASS BRUSHLESS MOTOR

Industrial-class brushless servomotor
Super smooth and seamless Force Feedback
Ultra-responsive and realistic Force effects, with no latency

New dual-belt, friction-free optimized mechanism
Smooth and seamless action – Super silent system

High-precision racing wheel base
H.E.A.R.T HallEffect AccuRate Technology™ technology, featuring a contactless magnetic sensor
= precision that won’t decrease over time
16-bit resolution (i.e. 65,536 values on the steering axis)

Rotation angle adjustable up to 900°
Internal memory and upgradeable firmware (via PC compatibility)
Xbox Guide button

ECOSYSTEM-READY

Compatible on Xbox One and PC with detachable Thrustmaster wheels** (TM Leather 28 GT Wheel Add-On, Ferrari F1 Wheel Add-On, Ferrari GTE Wheel Add-On, etc.)

Compatible on Xbox One and PC avec with Thrustmaster 3-pedal pedal sets** (T3PA and T3PA-PRO – Thrustmaster 3 Pedals Add-on)

Compatible on PC with all USB pedal sets** on the market (in games supporting multi-USB)

Compatible on Xbox One and PC with the TH8A shifter** (TH8A – Thrustmaster TH8 Add-on)

Compatible on PC with all USB shifters** on the market (in games supporting multi-USB)

ALSO COMPATIBLE WITH PC

PC compatibility (Windows® XP/Vista/7/8) ensured thanks to Thrustmaster drivers available for download from website. The drivers also allow you to always have the latest firmware version available for the racing wheel base.

Includes: SOLID AND VERSATILE ATTACHMENT SYSTEM

Metal central attachment system included, compatible with all desks and tables
Built-in screw threads for attachment to all cockpits

THRUSTMASTER QUICK RELEASE SYSTEM

Thrustmaster Quick Release system: lets you quickly change racing wheels

Includes: U.S. 100-125 V POWER CORD

(compatible with 100-125 V electric current only)