Catalog Object Cloud
Epson

Epson TM-m30III (112): Standard Model, Black, EU

Product code:
C31CK50112
Brand:
Epson
Product name:
Epson TM-m30III (112): Standard Model, Black, EU
GTIN (EAN/UPC):
8715946703947
Bullet Points Epson TM-m30III (112): Standard Model, Black, EU:
  • Stylish, all-new design: Ultra-compact, sleek, reliable and affordable
  • Improved mobile connectivity: Includes a USB Type-C PD tablet connection with 18W capability
  • Designed for efficiency: Features a paper near-end detector and superior decurling mechanism
  • Built for tough environments: IPX2 protection against liquids, plus antibacterial surface treatment
  • Wider platform support: Now supports Windows and Android, as well as iOS
Warranty:
24 months Carry in
Long product name Epson TM-m30III (112): Standard Model, Black, EU:
TM-m30III standard model
Epson TM-m30III (112): Standard Model, Black, EU:
Ultra-compact receipt printer (standard)
Based on a stylish and ultra-compact design, and with a host of advanced features, the TM-m30III is a perfect combination of mobility, connectivity, reliability and ease-of-use. Providing cost-effective and reliable receipt printing in any environment where space is an issue, it’s designed to meet the needs of a wide range of growing businesses.

Space-efficient , robust and reliable
With an all-new, highly compact, super-sleek design, which reflects today’s demand for a clean and modern aesthetic, the TM-m30III is also robust and reliable, with a range of connectivity options.

Easy connectivity and increased power delivery
Including a USB Type-C PD (Power Delivery) tablet port, now able to supply up to 18W of power to the connected device, the TM-m30III works with most smart devices, and also offers 20Mbps network tethering, which allows the wired network connection to the printer to be shared. A Wi-Fi and Bluetooth option is also available (See TM-m30III Wireless version).

Built for tough environments
Offering protection against the harmful ingress of liquids to IPX2 standards, the TM-m30III has also been designed with easy cleaning in mind, and is externally treated with an ISO22196-certified antibacterial material, making it ideal for challenging environments such as kitchens.

Easy, reliable code scanning
The TM-m30III includes superior de-curl functionality, able to produce flattened receipts with no reduction in print speed. This is particularly useful in applications where code-scanning is important, such as event ticketing, or for producing documents that require a signature.

Boosts speed and efficiency
Offering reliable paper roll near-end detection, which operates with the printer oriented for either front or top paper exit positions, the TM-m30III is ideal for semi-attended applications, such as kiosks or self-checkout, where prompt paper replacement avoids unnecessary downtime.

Easy set-up, excellent support
The printer is supplied with a “quick start” sheet that offers a simple and effective setup guide, while scannable QR-codes link to videos that cover all processes, from unpacking to power on, as well as basic configuration tasks. Expert Epson support is available for iOS, Android and Windows.