Catalog Object Cloud
Klevv

Klevv 64GB (2 x 32GB) 6000MHz CL30 DDR5 GAMING RAM MODULE 30-36-36-76 CRAS V RGB

Product code:
KD5BGUA80-60A300G
Brand:
Klevv
Product name:
64GB (2 x 32GB) 6000MHz CL30 DDR5 GAMING RAM MODULE 30-36-36-76 CRAS V RGB
GTIN (EAN/UPC):
4895194967682
Bullet Points Klevv 64GB (2 x 32GB) 6000MHz CL30 DDR5 GAMING RAM MODULE 30-36-36-76 CRAS V RGB:
  • Unprecedented Speed - Breakthrough performance with our fastest ever RAM delivering speeds of up to 8000MT/s
  • Exquisite Heatsink Design - Distinctive tone-on-tone colour design with elegant side lighting effect and compact, low clearance design of 44mm high
  • Splendid RGB Lighting - Create your own colour combination seamlessly with a full range of RGB light support for numerous lighting combination and immersive lighting
  • Superior Aluminium Heatsink - Utilising premium quality, refined aluminium to always ensure extraordinary cooling
  • Built-in PMIC for Improved Power Management - Featured with on-board PMIC for enhanced power supply stability as well as efficiency
  • On-die ECC for Efficient Error Correction - Long-term reliability through ODECC technology
  • Intel® XMP 3.0 & AMD EXPO™ Ready - Support Intel® XMP 3.0 & AMD EXPO™ one-click overclocking to unlock blazing-fast performance in no time.
Warranty:
Lifetime warranty (10 years in Germany, France and Austria)
Long product name Klevv 64GB (2 x 32GB) 6000MHz CL30 DDR5 GAMING RAM MODULE 30-36-36-76 CRAS V RGB:
CRAS V 64GB (2x32GB) DDR5 Gaming RAM 6000MHz CL30 Memory Module Kit
Klevv 64GB (2 x 32GB) 6000MHz CL30 DDR5 GAMING RAM MODULE 30-36-36-76 CRAS V RGB:
The KLEVV CRAS V RGB is the next generation of DDR5 Gaming RAM designed for AAA games offering unparalleled performance, speed, flexibility and RGB colour support customisation. Engineered for ground-breaking performance and extreme overclocking the CRAS V RGB DDR Memory Modules can reach speeds of up to 8400 MHz, KLEVV’s fastest card yet! Made from premium materials including high-quality, refined aluminium for the heatsink to ensure effective and efficient thermal conductivity. The compact size and design mean installation is hassle-free, with a height of just 44mm, the CRAS V RGB offers low clearance to maximize your freedom in selecting ideal configuration.