Catalog Object Cloud
Trust

Trust Yuri speaker set 60 W Universal Black 2.1 channels 1-way 15 W

Product code:
23696
Brand:
Trust
Product name:
Yuri
GTIN (EAN/UPC):
8713439236965
Bullet Points Trust Yuri speaker set 60 W Universal Black 2.1 channels 1-way 15 W:
  • Powerful 2.1 speaker set with 120W peak power (60W RMS)
  • Compatible with PC, laptop, smartphone and tablet
  • Wooden subwoofer with a strong 5.25” bass driver for a powerful bass
  • Easily reachable wired volume control with headphones and line-in connections
  • Extra volume and bass control on the subwoofer
  • Smart power management: stand-by mode when not in use
Warranty:
2 years
Long product name Trust Yuri speaker set 60 W Universal Black 2.1 channels 1-way 15 W:
2.1, 3.5 mm, 120 W, 4 Ohm, 20 - 20000 Hz, 1.5 m
Trust Yuri speaker set 60 W Universal Black 2.1 channels 1-way 15 W:
Balanced Acoustics

For a sound that’s rich and deep, look no further than this 2.1 speaker set. With 120W peak power and a strong 5.25” bass driver, this compact speaker set for PC or laptop packs a punch, whilst providing a balanced audio experience. Free yourself from built-in computer audio and upgrade your sound for music, films and games.

Style Setter

The Trust Yuri 2.1 Speaker Set with Subwoofer is sure to turn heads. The sleek and compact design comes in stylish black, with a wooden subwoofer. Its compact size means it fits with any setup, whether that’s your living room or home studio.

You’ve got the power

Enjoy easily reachable wired volume control with headphones and line-in connections. You can even control the bass level separately, and achieve a sound to your unique taste. Thanks to the speaker’s smart power management, it will automatically turn to stand-by mode when not in use.