MSI MPG CORELIQUID P13 WHITE computer cooling system Processor All-in-one liquid cooler 12 cm 1 pc(s)
Product code:
MPG CORELIQUID P13 WHITE
Brand:
MSI
Product name:
MPG CORELIQUID P13 WHITE
GTIN (EAN/UPC):
4711377321334
Bullet Points MSI MPG CORELIQUID P13 WHITE computer cooling system Processor All-in-one liquid cooler 12 cm 1 pc(s):
- CycloBlade Design: Focuses airflow and reduces noise
- ARGB GEN2: Customize the perfect lighting effects for you through MSI CENTER
- EPDM Tubing: Durable and effective in preventing coolant evaporation
- Pre-installed Fans: Saves gamers installation time and enhances the assembly experience
- Enhanced Cooling for Stable AI Performance: Precise heat source targeting for stable CPU performance
- Easy installation: Pre-installed UNI Bracket (1700/1851/AM4/AM5)
Long product name MSI MPG CORELIQUID P13 WHITE computer cooling system Processor All-in-one liquid cooler 12 cm 1 pc(s):
IPS, 360 mm, 394 x 119.6 x 27.2mm, 120 x 120 x 25 mm, 64.898 CFM, LGA 1700 / 1851
MSI MPG CORELIQUID P13 WHITE computer cooling system Processor All-in-one liquid cooler 12 cm 1 pc(s):
MSI's premium MPG series is engineered for gamers who demand strong performance and sleek design. Each product showcases cutting-edge aesthetics and vibrant colors, reflecting MPG's commitment to exceptional design. With optimized configurations, MPG creates a visually striking and powerful gaming experience that leads the trends.
Clean lines. Seamless form
Crafted with a fully curved glass cover, the water block takes inspiration from the smooth contours of a water droplet — elegant, weightless, and pure. All tubing and cables are concealed within, ensuring an uninterrupted silhouette. Rounded screw covers refine the final touch, delivering a minimalist design that feels more like art than hardware.
The 2.1-inch LCD screen supports real-time monitoring, animated visuals, or personalized content. Use it as a secondary display for dynamic system feedback and next-level customization.
Streamline
Streamline is MSI’s latest hidden-cable design technology that fully integrates all power and signal cables for the water block directly into the sleeved tubing, eliminating any visible external wires.
By routing both power and LCD display signals through the tubing itself, Streamline creates a truly seamless connection between the water block and the motherboard. This results in a cleaner build aesthetic, reduced cable clutter, and a significantly simplified installation process. It redefines cable management for modern liquid cooling systems and elevates the standards of form-meets-function design.
Cable invisible
The pre-installed fans use hidden daisy-chain connectors that keep cables out of sight, allowing the fan design to stand out fully and seamlessly.
Full-Plane & Screwless Copper Base
The new generation full-plane copper base eliminates the traditional screw perforation design, significantly enhancing water-tightness and ensuring more reliable system operation. Equipped with a precise 0.1mm micro-channel design, it efficiently absorbs CPU heat and works in tandem with the high-performance pump to quickly dissipate heat, delivering exceptional cooling performance.
CycloBlade 9
MSI's CycloBlade 9 fan combines a hybrid blade design, delivering powerful airflow and high static pressure. This ensures extreme cooling performance during intense gaming while maintaining low noise levels for an immersive experience. Additionally, the ARGB GEN2 lighting effects make your rig stand out on the battlefield, making it the ultimate choice for esports players.
The MPG CORELIQUID P13 series utilizes nylon-braided EPDM water cooling tubes, offering high and low-temperature resistance, corrosion resistance, excellent flexibility, and anti-aging properties. This design not only reduces the evaporation of the coolant but also makes it easy for players to install without worrying about bending or positioning the tubes.
MSI Center
The MPG CORELIQUID P13 Series features a built-in 2.1-inch IPS LCD display fully integrated with MSI Center software, offering four dynamic modes: Hardware Monitor, Video, System Clock, and Extended Display. With a selection of preset themes and custom display options, users can tailor their screen to match their style and needs. What truly sets the P13 apart is its support for Extended Display mode — a rare feature among AIO coolers — enabling the LCD panel to act as a secondary screen for apps, messages, or animations. It’s a game-changer for enthusiasts who demand maximum customization and functionality.
Clean lines. Seamless form
Crafted with a fully curved glass cover, the water block takes inspiration from the smooth contours of a water droplet — elegant, weightless, and pure. All tubing and cables are concealed within, ensuring an uninterrupted silhouette. Rounded screw covers refine the final touch, delivering a minimalist design that feels more like art than hardware.
The 2.1-inch LCD screen supports real-time monitoring, animated visuals, or personalized content. Use it as a secondary display for dynamic system feedback and next-level customization.
Streamline
Streamline is MSI’s latest hidden-cable design technology that fully integrates all power and signal cables for the water block directly into the sleeved tubing, eliminating any visible external wires.
By routing both power and LCD display signals through the tubing itself, Streamline creates a truly seamless connection between the water block and the motherboard. This results in a cleaner build aesthetic, reduced cable clutter, and a significantly simplified installation process. It redefines cable management for modern liquid cooling systems and elevates the standards of form-meets-function design.
Cable invisible
The pre-installed fans use hidden daisy-chain connectors that keep cables out of sight, allowing the fan design to stand out fully and seamlessly.
Full-Plane & Screwless Copper Base
The new generation full-plane copper base eliminates the traditional screw perforation design, significantly enhancing water-tightness and ensuring more reliable system operation. Equipped with a precise 0.1mm micro-channel design, it efficiently absorbs CPU heat and works in tandem with the high-performance pump to quickly dissipate heat, delivering exceptional cooling performance.
CycloBlade 9
MSI's CycloBlade 9 fan combines a hybrid blade design, delivering powerful airflow and high static pressure. This ensures extreme cooling performance during intense gaming while maintaining low noise levels for an immersive experience. Additionally, the ARGB GEN2 lighting effects make your rig stand out on the battlefield, making it the ultimate choice for esports players.
The MPG CORELIQUID P13 series utilizes nylon-braided EPDM water cooling tubes, offering high and low-temperature resistance, corrosion resistance, excellent flexibility, and anti-aging properties. This design not only reduces the evaporation of the coolant but also makes it easy for players to install without worrying about bending or positioning the tubes.
MSI Center
The MPG CORELIQUID P13 Series features a built-in 2.1-inch IPS LCD display fully integrated with MSI Center software, offering four dynamic modes: Hardware Monitor, Video, System Clock, and Extended Display. With a selection of preset themes and custom display options, users can tailor their screen to match their style and needs. What truly sets the P13 apart is its support for Extended Display mode — a rare feature among AIO coolers — enabling the LCD panel to act as a secondary screen for apps, messages, or animations. It’s a game-changer for enthusiasts who demand maximum customization and functionality.