Cudy 16-Port Gigabit Easy-Managed Switch, GS1016E 1.0 L2 Gigabit Ethernet (10/100/1000) Black
Product code:
GS1016E 1.0
Brand:
Cudy
Product name:
16-Port Gigabit Easy-Managed Switch, GS1016E 1.0
GTIN (EAN/UPC):
6971690794033
Bullet Points Cudy 16-Port Gigabit Easy-Managed Switch, GS1016E 1.0 L2 Gigabit Ethernet (10/100/1000) Black:
- 16× GbE
- Web Management, SNMP
- VLAN (802.1Q/MTU/Port-Based)
- QoS (802.1p/DSCP/Port-Based)
- Port Mirror, Static Aggregation, etc
- Loop Detection and Prevention
- DHCP Snooping, IGMP Snooping
- Managed/VLAN/Extend Preset Modes
- Desktop, Rack-Mount
- 200×118×44 mm (7.87×4.65×1.73'')
Long product name Cudy 16-Port Gigabit Easy-Managed Switch, GS1016E 1.0 L2 Gigabit Ethernet (10/100/1000) Black:
16-Port Gigabit Easy-Managed Switch, GS1016E 1.0
Cudy 16-Port Gigabit Easy-Managed Switch, GS1016E 1.0 L2 Gigabit Ethernet (10/100/1000) Black:
Secure and High-Performance Switching
802.1Q/MTU/Port-Based/Voice VLAN
802.1Q VLANs allows creating secure and high-performance network segments across different managed switches. The other MTU/Port-Based VLAN enable simpler local VLAN configuration.
DSCP/802.1p/Port-Based QoS
DSCP/802.1p QoS identifies DSCP packets in the tranmission and prioritize those latency-sensitive data.
Essential Management Features
Link Aggregation
Allows creating multiple LAG groups and multiply the transmission speed of the backbone in your networks.
DHCP Snooping
Assign an authorized DHCP server to prevent downtime when other rogue DHCP server connects into the network.
IGMP Snooping
Identifies the multicast groups connected to the switch and sends data to the exact ports instead of broadcasting them.
Loop Prevention
Automatically detects network loops and blocks affected ports. Supports STP/RSTP to ensure stable performance in large redundant networks.
Web Configuration and SNMP V1/V2
Management Made Easy
Monitor port status, configure VLAN groups, LAG, DHCP, and more in the intuitive configuration page. The device also features SNMP to allow remote and centralized control.
Managed/VLAN/Extend Preset Modes
Basic VLAN Mode
Turn off management features and prevent downlink ports to communicate with each other, improving network security.
Extend Mode
Turn off management features and prolong the transmission to a maximum of 250 meters and simplify installation. These ports' speed will be capped at 10 Mbps.
802.1Q/MTU/Port-Based/Voice VLAN
802.1Q VLANs allows creating secure and high-performance network segments across different managed switches. The other MTU/Port-Based VLAN enable simpler local VLAN configuration.
DSCP/802.1p/Port-Based QoS
DSCP/802.1p QoS identifies DSCP packets in the tranmission and prioritize those latency-sensitive data.
Essential Management Features
Link Aggregation
Allows creating multiple LAG groups and multiply the transmission speed of the backbone in your networks.
DHCP Snooping
Assign an authorized DHCP server to prevent downtime when other rogue DHCP server connects into the network.
IGMP Snooping
Identifies the multicast groups connected to the switch and sends data to the exact ports instead of broadcasting them.
Loop Prevention
Automatically detects network loops and blocks affected ports. Supports STP/RSTP to ensure stable performance in large redundant networks.
Web Configuration and SNMP V1/V2
Management Made Easy
Monitor port status, configure VLAN groups, LAG, DHCP, and more in the intuitive configuration page. The device also features SNMP to allow remote and centralized control.
Managed/VLAN/Extend Preset Modes
Basic VLAN Mode
Turn off management features and prevent downlink ports to communicate with each other, improving network security.
Extend Mode
Turn off management features and prolong the transmission to a maximum of 250 meters and simplify installation. These ports' speed will be capped at 10 Mbps.