Epson Ultrasmooth Fine Art Paper Roll, 17" x 15,2 m, 250g/m2
Product code:
C13S042074
Brand:
Epson
Product name:
Ultrasmooth Fine Art Paper Roll, 17" x 15,2 m, 250g/m2
GTIN (EAN/UPC):
0010343849310, 010343849310, 0103438493106, 103438493106, 8715946262208
Bullet Points Epson Ultrasmooth Fine Art Paper Roll, 17" x 15,2 m, 250g/m2:
- Roll length: 15.2 m
- Roll width: 43.2 cm
- Printing media thickness: 340 µm
- Matt
Long product name Epson Ultrasmooth Fine Art Paper Roll, 17" x 15,2 m, 250g/m2:
Ultrasmooth Fine Art Paper Roll, 17" x 15,2 m, 250g/m²
Epson Ultrasmooth Fine Art Paper Roll, 17" x 15,2 m, 250g/m2:
Artists and professional photographers require true archival print media in a variety of weights and surface textures for their digital fine art and photography. Now Epson brings you an acid free, 100% cotton hot press paper that is coated on both sides for extra versatility. This cylinder mould-made product, features an ultra smooth finish on two sides (sheets) that is optimised for our photographic dye, Epson UltraChrome and Archival Inks. Offered in a variety of sizes and formats, this fine art paper is not only acid, lignin and chlorine free, it is also buffered with calcium carbonate for a true archival sheet.
Like all Epson's innovative media, this paper is engineered to give you the highest resolution and colour saturation possible.