UNYKAch Nova GPRO 2.1 White Headset Wired Head-band Gaming
Product code:
UK554001
Brand:
UNYKAch
Product name:
Nova GPRO 2.1 White
GTIN (EAN/UPC):
6974560220083
Bullet Points UNYKAch Nova GPRO 2.1 White Headset Wired Head-band Gaming:
- White Gaming Head-band Headset
- Wired 3.5 mm connector
- Circumaural 20 - 20000 Hz 32 Ω 100 dB
- Microphone type: Boom -42 dB
Long product name UNYKAch Nova GPRO 2.1 White Headset Wired Head-band Gaming:
20Hz – 20KHz, 32 Ω, 100 dB, Mic 100Hz – 10KHz, -42 dB, 3.5 mm, 180 x 210 x 92 mm, White
UNYKAch Nova GPRO 2.1 White Headset Wired Head-band Gaming:
UNYKAch presents its new Nova GPRO 2.1 gaming headset. Manufactured to provide enviable sound and its ergonomic design makes to enjoy long sessions in front of your computer.
Its microphone can be adjusted up and down for better sound reception and reproduce clean sound when sending instructions on Discord or narrating your games on Twitch.
The Nova GPRO 2.1 Headphones are designed to be compatible with all types of devices such as PCs, Smartphones or Next-Gen game consoles (Microsoft Xbox Series, Sony PlayStation 5 or Nintendo Switch).
Its microphone can be adjusted up and down for better sound reception and reproduce clean sound when sending instructions on Discord or narrating your games on Twitch.
The Nova GPRO 2.1 Headphones are designed to be compatible with all types of devices such as PCs, Smartphones or Next-Gen game consoles (Microsoft Xbox Series, Sony PlayStation 5 or Nintendo Switch).