Catalog Object Cloud
Canon

Canon EF-EOS R Control Ring Mount Adapter

Product code:
2972C005
Brand:
Canon
Product name:
EF-EOS R Control Ring Mount Adapter
GTIN (EAN/UPC):
4549292115710
Bullet Points Canon EF-EOS R Control Ring Mount Adapter:
  • Programme this lens control ring to adjust aperture, shutter speed, ISO or exposure compensation while your EOS R camera is still at your eye
  • Allows EF and EF-S lenses to be used on Canon EOS R bodies
  • EF and EF-S lenses behave in the same way as they would on Canon EOS DSLRs
  • Weather-sealed against dust and moisture
  • Metal lens mount on both the back and front of the adapter
  • Weight: approx. 130 g, Max. Diameter and Length: 74.4 x 24.0 mm
Long product name Canon EF-EOS R Control Ring Mount Adapter:
EF-EOS R Control Ring Mount Adapter
Canon EF-EOS R Control Ring Mount Adapter:
Connect your EF or EF-S lens to your new EOS R system camera with this specially designed adapter. This adapter features a lens control ring, which can be programmed via the camera’s menu for customised adjustment of various settings such as aperture, shutter speed, ISO or exposure compensation - all while your EOS R camera is still at your eye. Canon EOS R adapters are weather-sealed against dust and moisture, ready to be used on location.