APC Smart-UPS On-Line, 2200VA, Tower, 230V, 8x C13+2x C19 IEC outlets, SmartSlot, Extended runtime, W/O rail kit
Product code:
SRT2200XLI
Brand:
APC
Product name:
Smart-UPS On-Line, 2200VA, Tower, 230V, 8x C13+2x C19 IEC outlets, SmartSlot, Extended runtime, W/O rail kit
GTIN (EAN/UPC):
0731304317630, 731304317630
Bullet Points APC Smart-UPS On-Line, 2200VA, Tower, 230V, 8x C13+2x C19 IEC outlets, SmartSlot, Extended runtime, W/O rail kit:
- Double-conversion (Online)
- 2.2 kVA 1980 W
- Waveform: Sine
- 10 AC outlet(s)
- Sealed Lead Acid (VRLA)
- Rackmount/Tower Black
Warranty:
3 years repair or replace (excluding battery) and 2 years for battery
Long product name APC Smart-UPS On-Line, 2200VA, Tower, 230V, 8x C13+2x C19 IEC outlets, SmartSlot, Extended runtime, W/O rail kit:
Smart-UPS On-Line, 2200VA, Tower, 230V, 8x C13+2x C19 IEC outlets, SmartSlot, Extended runtime, W/O rail kit
APC Smart-UPS On-Line, 2200VA, Tower, 230V, 8x C13+2x C19 IEC outlets, SmartSlot, Extended runtime, W/O rail kit:
This APC Smart-UPS is designed for IT professionals or network administrators to maintain business uptime and continuity. This 2200VA on-line tower UPS provides pure sine wave power and extended runtime to support critical electronics during power disruptions. It comes with BS1363A British, IEC 320 C20, and Schuko CEE 7/EU1-16P inputs, 8x IEC 320 C13 and 2x IEC 320 C19 outlets. It has a SmartSlot for optional Network Management Card that enables graceful shutdown of physical servers, virtual machines & HCI Clusters via PowerChute Network Shutdown. It comes with BS1363A British, IEC 60320 C20, and Schuko CEE 7/EU1-16P inputs, 8x IEC 320 C13/60320 C13 and 2x IEC 320 C19/60320 C19 outlets. The UPS has a 3-year warranty, and the built-in lead-acid battery has a 2-year warranty. The UPS can connect to EcoStruxure IT or third-party centralized management platforms. The UPS has a 3-year warranty, and the built-in lead-acid battery has a 2-year warranty. The UPS is compatible with SRTRK4 (4-post) and SRTRK3 (2-post) rail kits sold separately. Designed for IT professionals or network administrators providing wide input voltage window, tight output voltage regulation, frequency regulation, internal bypass, and input power factor correction.