D-Link AC1200 MU-MIMO Wi-Fi USB Adapter
Product code:
DWA-185
Brand:
D-Link
Product name:
AC1200 MU-MIMO Wi-Fi USB Adapter
GTIN (EAN/UPC):
0790069470974, 790069470974
Bullet Points D-Link AC1200 MU-MIMO Wi-Fi USB Adapter:
- Wave 2 AC1200 (Wi-Fi 5)
- Dual-band (867 Mbps on 5GHz or 300 Mbps on 2.4GHz)
- MU-MIMO, WPA3
- Detachable high-gain 5 dBi antenna, integrated 2dBi antenna
Long product name D-Link AC1200 MU-MIMO Wi-Fi USB Adapter:
USB 3.0, 802.11a/b/g/n/ac, 47 x 20.5 x 12 mm
D-Link AC1200 MU-MIMO Wi-Fi USB Adapter:
Stay connected, faster and further..
Bring fast 802.11ac Wave 2 Wi-Fi, MU-MIMO efficiency and the latest WPA3 network security to any computer in no time. High-gain antenna provides a boosted signal reception so you can enjoy wireless coverage over a wider distance than a regular wireless adapter.
Upgrade to faster Wi-Fi.
Plug into a USB port and connect to better Wi-Fi. Enjoy up to 867 Mbps on the 5Ghz band, or up to 300 Mbps on the 2.4 GHz band. Ideal as a Wi-Fi upgrade for older devices that want to connect to newer routers or devices without a wireless network interface controller.
Fast Wi-Fi
Features 802.11ac Wave 2 wireless technology to provide up to 1.3 Gbps1, which is up to x3 faster speeds the previous generation.
Dual-band wireless
Sends your devices the best speeds possible over the 5GHz and 2GHz bands.
MU-MIMO efficiency
Delivers high-speed Wi-Fi to all your devices at once without any strain on the network.
Easy to connect to the internet.
With almost universal compatibility, you can use the adapter whether you’ve got a Windows, Mac, or Linux computer. Simply plug into your USB port for a hassle-free setup in seconds. Enjoy connecting to available nearby Wi-Fi networks exactly the same way as devices with a wireless network interface controller. Simply select the Wi-Fi network you want to join.
Highly portable.
The low profile design and detachable antenna mean you can easily pack it away into laptop bags when not in use or travelling.
Bring fast 802.11ac Wave 2 Wi-Fi, MU-MIMO efficiency and the latest WPA3 network security to any computer in no time. High-gain antenna provides a boosted signal reception so you can enjoy wireless coverage over a wider distance than a regular wireless adapter.
Upgrade to faster Wi-Fi.
Plug into a USB port and connect to better Wi-Fi. Enjoy up to 867 Mbps on the 5Ghz band, or up to 300 Mbps on the 2.4 GHz band. Ideal as a Wi-Fi upgrade for older devices that want to connect to newer routers or devices without a wireless network interface controller.
Fast Wi-Fi
Features 802.11ac Wave 2 wireless technology to provide up to 1.3 Gbps1, which is up to x3 faster speeds the previous generation.
Dual-band wireless
Sends your devices the best speeds possible over the 5GHz and 2GHz bands.
MU-MIMO efficiency
Delivers high-speed Wi-Fi to all your devices at once without any strain on the network.
Easy to connect to the internet.
With almost universal compatibility, you can use the adapter whether you’ve got a Windows, Mac, or Linux computer. Simply plug into your USB port for a hassle-free setup in seconds. Enjoy connecting to available nearby Wi-Fi networks exactly the same way as devices with a wireless network interface controller. Simply select the Wi-Fi network you want to join.
Highly portable.
The low profile design and detachable antenna mean you can easily pack it away into laptop bags when not in use or travelling.