Catalog Object Cloud
Conceptronic

Conceptronic CUSTODIO02BNM Keyed Laptop Lock, Nano Lock Slot, Master Keyed Compatible, 1.8m

Product code:
CUSTODIO02BNM
Brand:
Conceptronic
Product name:
CUSTODIO02BNM Keyed Laptop Lock, Nano Lock Slot, Master Keyed Compatible, 1.8m
GTIN (EAN/UPC):
4015867245286
Bullet Points Conceptronic CUSTODIO02BNM Keyed Laptop Lock, Nano Lock Slot, Master Keyed Compatible, 1.8m:
  • Compatibility: Designed for Nano security slots (2.5 × 6 mm).
  • Locking Mechanism: Reliable keyed lock with 2 precision-cut keys included.
  • Ergonomics: 360-degree rotatable lock head with pivoting cable for flexible positioning.
  • Cable: Heavy-duty 4.5 mm diameter cable with 1.8 m length.
  • Installation: Quick and secure installation for immediate use.
  • System: Master key system compatible for centralized management.
Long product name Conceptronic CUSTODIO02BNM Keyed Laptop Lock, Nano Lock Slot, Master Keyed Compatible, 1.8m:
CUSTODIO02BNM Keyed Laptop Lock, Nano Lock Slot, Master Keyed Compatible, 1.8m
Conceptronic CUSTODIO02BNM Keyed Laptop Lock, Nano Lock Slot, Master Keyed Compatible, 1.8m:
The Keyed Laptop Lock is designed to provide reliable physical security for laptops and compatible devices in office, education, and shared environments. Designed for Nano security slots (2.5 × 6 mm), it offers a compact and effective solution to help deter theft and protect valuable equipment.

Featuring a robust keyed locking mechanism, the lock ensures secure attachment and includes two precision-cut keys for convenient daily use and backup. The 360-degree rotatable lock head combined with a pivoting cable allows flexible positioning, making it easy to connect in various setups without strain.

Built with a heavy-duty 4.5 mm steel cable and a practical 1.8 m length, the lock delivers dependable strength and reach for anchoring to desks or fixed objects. Designed for quick and secure installation, it is ready to use in seconds without tools. For organizations requiring centralized control, the lock is also compatible with master key systems, available separately.