Catalog Object Cloud
Verbatim

Verbatim CMH-13 USB Type-C 10000 Mbit/s Silver

Product code:
16105447
Brand:
Verbatim
Product name:
CMH-13
Bullet Points Verbatim CMH-13 USB Type-C 10000 Mbit/s Silver:
  • Transform a single USB-C® port into thirteen ports including dual HDMI, High speed PD ports and gigabit ethernet connection
  • 2 x HDMI, 1 x DisplayPort, 1 x RJ45, 3 x USB-A 3.2 Gen 1, 1 x USB-A 3.2 Gen 2, 2 x USB-A 2.0, 1 x Audio, 2 x USB-C 3.2 Gen 2 PD
  • Triple 4K video output
  • Dual HDMI outputs capable of handling up to 8K resolution for stunning visuals
  • 'Hot Button' for one-touch external display control
  • Gigabit ethernet port for high speed, wired internet access
  • Dual USB-C Power Delivery - charge devices while using the hub with pass-through charging
Long product name Verbatim CMH-13 USB Type-C 10000 Mbit/s Silver:
USB-C Pro Multiport Hub, 2 x HDMI | DP | RJ45 | USB-A 3.2 Gen2 | 3 x USB-A 3.2 Gen1 | 2 x USB-A 2.0 | Audio | 2 x USB-C 3.2 Gen2 PD
Verbatim CMH-13 USB Type-C 10000 Mbit/s Silver:
Extensive Expansion: Thirteen ports for ultimate connectivity options
CMH-13: 2 x HDMI | DP | RJ45 | USB-A 3.2 Gen2 | 3 x USB-A 3.2 Gen1 | 2 x USB-A 2.0 | Audio | 2 x USB-C® 3.2 Gen2 PD

The Verbatim USB-C® Pro 13-Port Multiport Hub comes equipped with a huge thirteen options for connectivity, including dual HDMI ports and a DisplayPort for triple screen working. Ideal for editors and creators, the gigabit ethernet port provides the ability to benefit from the speeds of a wired internet connection and the audio port allows connection to speakers or a headset. There are a whopping six USB-A ports in different generations supporting devices of different speeds and two USB-C PD (Power Delivery) to ensure your devices stay charged.

Dual 8K Ultra HD resolution or triple 4K
The two HDMI ports on the Pro Multiport Hub allows you to expand your display onto dual compatible TVs or monitors. It supports Ultra HD 8K razor-sharp resolutions, providing feature-rich content for the ultimate immersive experience. The DisplayPort also provides connection to a third monitor for wrap-around viewing in 4K Ultra HD resolution. Even at higher frame rates, the hub still provides smooth and continuous viewing without any loss or lag. The 'Hot Button' lets you take instant control of your external displays. Press the button to open the display menu on your PC and switch between display setups, no keyboard shortcuts or system settings required. Press again to cycle through available options, or use your mouse to make a selection. Press and hold the button to turn off all monitors connected to the hub.

Gigabit Ethernet connection
The Pro Multiport Hub also features a Gigabit ethernet port (RJ45). Ideal for when the wireless connection is inconsistent or unstable, you can now connect your laptop to the wired network by plugging in a gigabit ethernet cable.

Immersive Sound
Connect some desktop speakers or a headset via the 3.5mm audio and microphone port. When laptops become streamlined, a headset jack is one of the first to be lost. No need to rely on other connections, just simply plug into the hub and experience uninterrupted sound.

Six USB-A Ports for all your devices
Get the most out of your devices, no matter the connection. Three of the USB-A ports are USB 3.2 Gen1, supporting speeds of up to 5Gb/s whilst another is USB-A 3.2 Gen2 with speeds of up to 10Gb/s. For connection to some legacy devices, there are two USB-A 2.0 ports which offer speeds of up to 480Mb/s. Connect all your desktop accessories, old and new plus any external storage with ease.

Dual Power Charging
The two USB-C® PD (Power delivery) ports provide uninterrupted pass-through charging. Some laptops only come with one USB-C® port, so once you have added a hub, there is no extra port to plug in power. The USB-C® ports on the Pro Multiport hub allow pass through charging from the power source, allowing the laptop plus another device to be charged up to 85W (15W reserved for other ports) while using all the other ports on the hub.