Catalog Object Cloud
D-Link

D-Link DUP-501 interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s White

Product code:
DUP-501
Brand:
D-Link
Product name:
DUP-501
GTIN (EAN/UPC):
0790069478284, 790069478284
Bullet Points D-Link DUP-501 interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s White:
  • Expand your possibilities: : 5-in-1 connectivity with one-press wireless display for ultimate flexibility
  • One-Click HDMI Mode Switch: Switch between wired HDMI and wireless HDMI streaming with just one click
  • Stable 5GHz Wireless Transmission: Reliable 5GHz band reduces congestion for smoother projection
  • 5 Gbps Data Transfer Speeds: File transfer without waiting via USB 3.0 with speeds up to 5 Gbps
  • PD 100W Fast Charging: Up to 100W PD pass-through—charge your laptop and power peripherals via a USB-C adapter
  • Versatile Projection: Enjoy up to 4K @60Hz Fidelity via Wire, or Full HD Cable-Free
  • Plug & Play: No driver installation required. Simply plug in and you are ready to go
Long product name D-Link DUP-501 interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s White:
5-in-1 USB-C Hub with Wireless HDMI
D-Link DUP-501 interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s White:
Project, Connect, and Fast Charge from One Hub
The DUP-501 combines three USB-C ports, one USB-A port, an HDMI output, and a wireless HDMI switch button into a single sleek device. Designed as an all-in-one hub, it streamlines connectivity and maximizes workplace efficiency for ultimate convenience.

5-in-1 Expansion: Expand, Project, and Charge
With five essential capabilities for power, storage, and display, this all-in-one hub streamlines connectivity to deliver seamless productivity anywhere. Just plug and play it instantly expands your setup, enabling effortless use and unlocking endless possibilities.

Instant Switch, Wired or Wireless Projection
The Hub‘s central button offers instant one-touch switching. Cast your screen instantly from your wired workstation to a distant large screen for collaborative sharing, all without moving your computer. Go wireless for quick, cable-free presentations or streaming, dramatically increasing your productivity.

Transfer Files without Waiting with 5 Gbps Transfer Speeds
Move photos, videos, and documents in seconds thanks to USB 3.0’s blazing-fast 5 Gbps speeds. The DUP-501 provides one USB-A and two USB-C ports, all capable of this high-speed data transfer, so you can stay focused on work, wherever you are.

Power Up with Blazing 100W GaN Charging
Keep your laptop powered with up to 100W fast, efficient charging while your devices stay connected for smooth, high-speed data transfer, power and performance, all in one hub.