Catalog Object Cloud
StarTech.com

StarTech.com Slim Micro USB 3.0 Cable - M/M - Right-Angle Micro-USB - 0.5m (20in)

Product code:
USB3AU50CMRS
Brand:
StarTech.com
Product name:
Slim Micro USB 3.0 Cable - M/M - Right-Angle Micro-USB - 0.5m (20in)
GTIN (EAN/UPC):
0065030861434, 065030861434, 0755034173090, 755034173090, 6136005246748
Bullet Points StarTech.com Slim Micro USB 3.0 Cable - M/M - Right-Angle Micro-USB - 0.5m (20in):
  • 0.5 m
  • USB A Straight Male
  • Micro-USB B Angled Male
  • USB 3.2 Gen 1 (3.1 Gen 1) 5000 Mbit/s
  • Black
  • 1 pc(s)
Warranty:
Lifetime
Long product name StarTech.com Slim Micro USB 3.0 Cable - M/M - Right-Angle Micro-USB - 0.5m (20in):
StarTech.com 0.5m 20in Slim Micro USB 3.0 Cable M/M - Right-Angle Micro-USB - USB 3.0 A to Micro B - Angled Micro USB 3.1 Gen 1 5Gbps
StarTech.com Slim Micro USB 3.0 Cable - M/M - Right-Angle Micro-USB - 0.5m (20in):
Position your USB 3.0 Micro devices with less clutter and according to your configuration needs, with a thin, more flexible cable

This slim, sturdy USB 3.1 Gen 1 (5 Gbps) cable, better known as a USB 3.0 cable, lets you position Micro-USB devices on your desk without the cable getting in the way. It’s thinner and more flexible than standard cables, and features a right-angled Micro-USB connector that prevents awkward bends at the connection port.

Position USB 3.0 devices the way you want

Now you can arrange your desk according to what works best for you, without worrying about the cable bending awkwardly or straining too much to make a connection. This durable, lightweight cable is roughly half the thickness of a regular USB 3.0 cable, giving you the flexibility and freedom to place your devices as needed, with minimal clutter.

This versatile cable features a right-angled connector, which offers a more natural fit at the device connection point and helps prevent unnecessary strain and damage to the port. Plus, the short 0.5 m/1.5 ft. cable length makes this an excellent solution for close-range connections and portable applications such as connecting a portable hard drive to your laptop.

Charge and sync your USB 3.0 mobile devices

Charge your mobile device in your car or sync with your laptop.

As well as being ideal for connecting to your desktop devices, this cable provides the perfect solution for charging and syncing your USB 3.0 Micro B-equipped phones and tablets.

The short cable design is just right for people on the move, for providing simple, tidy connections and it fits nicely inside your laptop or tablet carrying case.

Connect to your mobile devices with ease

The cable features a thin, yet sturdy connector molding, so you’ll be able to connect to your phone or tablet without removing its protective case. And, the cable’s right-angled Micro-USB connector lets you text, work or game on your mobile device -- even while it’s charging -- without the cable getting in the way.

The USB3AU50CMRS 0.5m cable is backed by StarTech.com’s lifetime warranty for guaranteed reliability.

The StarTech.com Advantage

- Position your USB 3.0 devices as needed throughout your workspace
- Connect to your device even in hard-to-reach areas and tight spaces
- Portable design fits nicely into any carrying case