Catalog Object Cloud
Samsung

Samsung MU-PC4T0T 4 TB USB Type-C 3.2 Gen 2 (3.1 Gen 2) Grey, Titanium

Product code:
MU-PC4T0T/WW
Brand:
Samsung
Product name:
MU-PC4T0T
GTIN (EAN/UPC):
8806095423593
Bullet Points Samsung MU-PC4T0T 4 TB USB Type-C 3.2 Gen 2 (3.1 Gen 2) Grey, Titanium:
  • Up to 9.5 times faster than an external HDD with transfer speeds of up to 1,050MB/s.
  • USB 3.2 Gen 2 (up to 10 Gbps). Backwards compatible.
  • Compatible with Windows®, macOS®, Android™ phones and tablets, gaming consoles and cameras.
  • Peace of mind with up to 2 meters drop resistance and a 3-year limited warranty.
  • Includes USB Type-C-to-C and USB Type-C-to-A cables.
Long product name Samsung MU-PC4T0T 4 TB USB Type-C 3.2 Gen 2 (3.1 Gen 2) Grey, Titanium:
Portable SSD T7 USB 3.2 Gen 2
Samsung MU-PC4T0T 4 TB USB Type-C 3.2 Gen 2 (3.1 Gen 2) Grey, Titanium:
Transfer in a flash
Featuring sequential read/write speeds of up to 1,050 MB/s and 1,000 MB/s, the T7 can transfer massive files in mere seconds via its USB 3.2 Gen 2 interface to give your workflow a much-needed boost.

Compact design with colossal capacity
Store it all on a credit card-size drive with capacity from 1TB to 4TB in choice of blue or grey.

Compatible with multiple devices
Bundled with USB Type C-to-C and Type C-to-A cables for added convenience, the T7 minimises disruption, letting users switch seamlessly between Windows®, macOS®, smartphones, tablets or game consoles.

Capture longer, save instantly
Prolong your smartphone filmmaking with T7's excellent power efficiency. Capture and store 4K smartphone filming data simultaneously with T7. Enable instant editing with effortless T7 connection to your laptop or PC.

Sophisticated thermal solution
Use T7 without worrying about overheating. The T7's advanced thermal solution uses the Dynamic Thermal Guard to withstand and control heat, so the compact SSD stays at an optimal temperature even at fast speeds.

Built strong and secure
The T7 can be secured with an AES 256-bit encrypted password and is encased in a sturdy metal body that keeps data intact from falls of up to 2 meters. The T7 is confidently backed by a 3-year limited warranty.

Samsung Magician software
Unlock the full power of T7 with Samsung Magician software - a user-friendly suite of optimisation tools that facilitate the best portable SSD performance. Protect valuable data, monitor drive health, and get the latest firmware updates.

Bringing innovations to life
For decades, Samsungs NAND flash memory has powered groundbreaking technologies that have changed every part of our daily lives. This NAND flash technology also powers our consumer SSDs, making room for the next big push of innovation.

Lightning-fast transfer speeds
With up to 1,050 MB/s transfer speed, the T7 puts you full speed ahead at work or play.

Extensive compatibility
Freely switch between devices during your workflow without disruption.

Sleek and compact style
Effortlessly transfer vast data with the light and compact T7.