Hama 8GB Rotate USB flash drive USB Type-A 2.0 Black, Silver
Product code:
00090891
Brand:
Hama
Product name:
8GB Rotate
GTIN (EAN/UPC):
4007249908919, 4008146168499
Bullet Points Hama 8GB Rotate USB flash drive USB Type-A 2.0 Black, Silver:
- Removable storage medium that allows data to be written and erased as many times as is required
- With a rotating cap
- Suitable for terminal devices with a USB interface
- With an eye for attaching the pen e.g. to a keyring
Long product name Hama 8GB Rotate USB flash drive USB Type-A 2.0 Black, Silver:
"Rotate" FlashPen, USB 2.0, 8 GB, 6 MB/s, black/silver
Hama 8GB Rotate USB flash drive USB Type-A 2.0 Black, Silver:
Our Lives Preserved in Electronic Format
With many aspects of our daily lives becoming more and more digitalized, most of our important files and documents such as photos, music, films, letters and spreadsheets can now be found stored on our computers. It is needless to say that this is far more convenient and space efficient, having all files in one place for easy access minus the huge pile of paper! However, if files are stored on a big bulky device such as a home computer then this can limit portability, and in all cases files can be left vulnerable to being lost if your computer crashes or is lost or stolen. Heaven forbid that a lifetime of precious photos and documents should disappear, never to be seen again!
Transfer Files in a Flash!
The Rotate USB 2.0 FlashPen, 8 GB from Hama provides the perfect portable solution for data storage and back-up with an attractive, classic black and silver design and compact size that allows it to be easily slipped into a pocket or bag for convenient transportation and use on the go. Transferring files back and forth from a computer or viewing files directly from the pen couldn’t be easier thanks to a fast data transfer speed and compatibility with all terminal devices with a USB interface and with Windows ME/2000/XP/Vista/7 and MacOS 9.x or higher operating systems.
Simply plug the pen into the USB slot of your computer or chosen device and drag and drop files to start the transfer. There’s plenty of space to spare with the 8 GB capacity, allowing you to transfer a number of files at once! Either remove the pen and insert into the USB slot of another USB compatible device in order to transfer and view files or store it somewhere safe as a back-up, data can be written and erased as many times as is required.
With many aspects of our daily lives becoming more and more digitalized, most of our important files and documents such as photos, music, films, letters and spreadsheets can now be found stored on our computers. It is needless to say that this is far more convenient and space efficient, having all files in one place for easy access minus the huge pile of paper! However, if files are stored on a big bulky device such as a home computer then this can limit portability, and in all cases files can be left vulnerable to being lost if your computer crashes or is lost or stolen. Heaven forbid that a lifetime of precious photos and documents should disappear, never to be seen again!
Transfer Files in a Flash!
The Rotate USB 2.0 FlashPen, 8 GB from Hama provides the perfect portable solution for data storage and back-up with an attractive, classic black and silver design and compact size that allows it to be easily slipped into a pocket or bag for convenient transportation and use on the go. Transferring files back and forth from a computer or viewing files directly from the pen couldn’t be easier thanks to a fast data transfer speed and compatibility with all terminal devices with a USB interface and with Windows ME/2000/XP/Vista/7 and MacOS 9.x or higher operating systems.
Simply plug the pen into the USB slot of your computer or chosen device and drag and drop files to start the transfer. There’s plenty of space to spare with the 8 GB capacity, allowing you to transfer a number of files at once! Either remove the pen and insert into the USB slot of another USB compatible device in order to transfer and view files or store it somewhere safe as a back-up, data can be written and erased as many times as is required.