Aerocool CS-105 Mini Tower Black
Product code:
CS105RD
Brand:
Aerocool
Product name:
CS-105
GTIN (EAN/UPC):
4718009152557
Bullet Points Aerocool CS-105 Mini Tower Black:
- Mini Tower PC Home/Office
- micro ATX, Mini-ITX
- Supported HDD sizes: 2.5,3.5"
- Number of 2.5" bays: 1 Number of 3.5" bays: 2 Number of 5.25" bays: 1
- Side window Illumination Red
- SPCC
- Black
Warranty:
2 years
Long product name Aerocool CS-105 Mini Tower Black:
Mini Tower, Micro ATX/mini-ITX, 1x 5.25", 2x 3.5", 1x 2.5", 1x USB 3.0, 1x USB 2.0, 355 x 187 x 361 mm, 2.31 kg
Aerocool CS-105 Mini Tower Black:
High performance mini tower case with support for Micro-ATX and Mini-ITX motherboards. Brushed aluminum style front panel with transparent acrylic allows for clear viewing of 12cm LED fan. Acrylic side panel window showcases the inside of your rig. Supports up to 1 x ODD, 2 x 3.5” HDDs and 1 x 2.5” SSD or 1x 3.5” HDD and 2 x 2.5” SSDs.
Brushed aluminum style front panel gives the case a unique, modern look.
Acrylic cover on the bottom half of the front panel allows for clear viewing of 12cm fan.
Air Cooling
Supports air cooling in the front, rear, and side to enhance cooling performance.
Liquid Cooling
Supports liquid cooling: 120mm radiator in the front panel.
Built for High Performance
Supports CPU cooler up to a max. height of 148mm. Supports high-end graphics cards up to a max. length of 320mm.
Convenient Access to Your Media
Quick and easy access to 1 x 3.0 USB, 1 x 2.0 USB, HD audio and mic ports, and power and reset buttons.
Brushed aluminum style front panel gives the case a unique, modern look.
Acrylic cover on the bottom half of the front panel allows for clear viewing of 12cm fan.
Air Cooling
Supports air cooling in the front, rear, and side to enhance cooling performance.
Liquid Cooling
Supports liquid cooling: 120mm radiator in the front panel.
Built for High Performance
Supports CPU cooler up to a max. height of 148mm. Supports high-end graphics cards up to a max. length of 320mm.
Convenient Access to Your Media
Quick and easy access to 1 x 3.0 USB, 1 x 2.0 USB, HD audio and mic ports, and power and reset buttons.