Catalog Object Cloud
Epson

Epson EcoTank ET-16655 Inkjet A3 4800 x 1200 DPI 32 ppm Wi-Fi

Product code:
C11CH71411
Brand:
Epson
Product family:
EcoTank
Product name:
ET-16655
GTIN (EAN/UPC):
8715946734545
Bullet Points Epson EcoTank ET-16655 Inkjet A3 4800 x 1200 DPI 32 ppm Wi-Fi:
  • Fast, time-saving printing: Enjoy print speeds up to 25ppm* in both black and colour
  • A3+ multifunction printer with touchscreen, ADF and fax: High quality print, copy, scan and fax with large paper trays for low-intervention printing
  • Multiple connectivity options let you print with ease: Wi-Fi, Wi-Fi Direct, Ethernet & free mobile printing apps
  • One set of replacement inks prints up to 7,500 pages in black and 6,000 pages in colour: Just add paper for low intervention printing!
  • Number 1 ink tank printer brand worldwide: 100m EcoTank printers sold worldwide*
  • Simple hassle-free ink tank system lets you refill from bottles: Plus the EcoTank key-lock bottle system ensures it's mess-free too
Long product name Epson EcoTank ET-16655 Inkjet A3 4800 x 1200 DPI 32 ppm Wi-Fi:
Print up to 7500 pages in black and 6000 pages in colour from one set of replacement inks
Epson EcoTank ET-16655 Inkjet A3 4800 x 1200 DPI 32 ppm Wi-Fi:
Get more done in less time
Get the edge with this fast and efficient printer that can deliver a first page in as little as 5½ seconds*. Coupled with fast double-sided printing, and a high speed Automatic Document Feeder, you’ll be able to speed through everyday tasks.

Feature-rich A3 EcoTank
The ET-16655 is designed for office tasks with A3+ print, A3 scan, A3 copy and fax. It's easy to navigate the extensive range of features via the 10.9cm LCD touchscreen and hard keys.

Keep on saving
Save every time you print with this EcoTank that delivers an incredibly low cost per page. Unlike other printers, EcoTank features large ink tanks that you fill with low-cost ink bottles.

End interuptions
Minimising refills, this EcoTank can print thousands of pages before needing more ink, while the two A3 paper front trays offer a capacity of 500-sheets. Free yourself from manual page loading with a generous 50-sheet rear feed and A3 ADF.

Print from almost anywhere
With Wi-Fi and Wi-Fi Direct, you can send documents to print from smart devices using the Epson Smart Panel app*. Also features Ethernet.

Easy to use and reliable
Filling the large front ink tanks is simple with the resealable, intuitive and drip-free ink bottles.The Heat-Free PrecisionCore printhead is renowned for its speed, quality, reliability and efficiency, and will last the lifetime of the printer.