Catalog Object Cloud
UNYKAch

UNYKAch PC Case Micro ATX AERO C35

Product code:
UK52135
Brand:
UNYKAch
Product name:
PC Case Micro ATX AERO C35
GTIN (EAN/UPC):
8436617921346
Bullet Points UNYKAch PC Case Micro ATX AERO C35:
  • 500W ATX Power Supply Included.
  • Tinted Tempered Glass Side Panel.
  • Connectivity: 1 x USB 2.0 / 2 x USB 3.0.
  • Storage: Up to 4 drives.
  • Supports up to 7 fan.
Long product name UNYKAch PC Case Micro ATX AERO C35:
PC Case Micro ATX AERO C35
UNYKAch PC Case Micro ATX AERO C35:
Discover the UNYKAch Aero C35 ATX chassis—a compact, stylish, and highly functional case designed for users who demand a balance between small footprint and high performance in office, educational, or home environments. Its sleek, minimalist black design, paired with a tinted tempered glass side panel, ensures durability, a professional look, and modern appeal.
With support for ATX, Micro ATX, and ITX motherboards, this chassis provides excellent flexibility for diverse PC builds. It accommodates graphics cards up to 315 mm and CPU coolers up to 160 mm, making it suitable for both basic setups and more demanding systems.
The top I/O panel includes comprehensive connectivity with 2 x USB 3.0, 1 x USB 2.0, HD audio in/out, and a microphone jack—giving you fast, easy access to your peripherals. Designed for superior airflow, the Aero C35 supports up to 7 fans and a 240 mm front-mounted liquid cooling radiator to ensure optimal thermal performance.

INCLUDES 500W ATX POWER SUPPLY

The Aero C35 comes pre-installed with a 500W (max) ATX power supply, offering a convenient, cost-effective solution for any build. Its bottom-mounted PSU position is strategically placed to enhance cable management and improve internal airflow, ensuring stable and quiet thermal performance.

PREMIUM DESIGN WITH TEMPERED GLASS SIDE PANEL

The Aero C35 stands out with its tinted tempered glass side panel, providing a clean, elegant view into your setup with a modern, refined aesthetic.

Its dual-front panel design features an upper mesh section that enhances airflow while delivering a bold and contemporary style—keeping your system cool and efficient with optimized ventilation.

TOP I/O CONNECTIVITY

The Aero C35 features a top-mounted, ergonomic I/O panel with the following options:

1. Power button.
2. Reset button.
3. USB 2.0 port for maximum compatibility.
4. HD audio input/output—ideal for conferences and high-quality multimedia.
5. Two USB 3.0 ports for ultra-fast data transfers.

This layout ensures fast, versatile access for all your devices with hassle-free operation.

UNIVERSAL COMPATIBILITY

The Aero C35 supports ATX, Micro ATX, and ITX motherboards, offering great build flexibility. It includes 7 expansion slots and space for GPUs up to 315 mm long and CPU coolers up to 160 mm tall—allowing you to build compact or high-performance systems with ease.

EFFICIENT, FLEXIBLE STORAGE OPTIONS

Adapt your build to your needs with the Aero C35’s smart internal storage design:
- 2 x internal 2.5" SSD bays for fast, efficient performance.
- 1 x internal 3.5" HDD bay for large-capacity storage.
- 1 x hybrid bay supporting either a 3.5" HDD or 2.5" SSD, giving you the freedom to balance speed and capacity.

This setup helps you

ADVANCED, QUIET COOLING SYSTEM

The Aero C35 offers smart ventilation to maintain optimal airflow and cooling efficiency:

- Front: Supports 2 x 120 mm or 2 x 140 mm fans (optional), maximizing fresh air intake.
- Rear: Supports 1 x 120 mm fan (optional) for effective hot air exhaust.
- Top: Supports up to 2 x 120 mm fans (optional) for enhanced air circulation.
- Bottom: Supports up to 2 x 120 mm fans (optional) for base-level cooling.

It also supports front-mounted liquid cooling systems with radiators up to 240 mm, enabling advanced cooling configurations for better thermal performance.

BUILT FOR PROFESSIONAL PERFORMANCE

Crafted from high-quality materials, the Aero C35 delivers strength, durability, and long-term reliability:
- Material: 0.35 mm SGCC steel for a robust and long-lasting structure.
- Dimensions: 375 x 210 x 439 mm—compact size with optimized internal layout.
- Dust filters: Top and bottom filters to protect your components and simplify maintenance.
- Power supply: 500W ATX PSU (max) included, ready for use out of the box.
- Weight: Lightweight at just 4.89 kg for easy handling and installation.
- Color: Sleek black with a split-front panel—mesh top for airflow, solid bottom for a premium look.

IDEAL FOR PROFESSIONAL ENVIRONMENTS

The Aero C35 is a versatile solution for a wide range of professional and personal use cases:
- Corporate offices requiring discreet, powerful machines with a professional design.
- Educational centers looking for reliable systems with easy maintenance.
- Home users who value build quality and refined aesthetics.
- Compact workstations where performance must fit into limited space without comprom.

*All specifications and features, as well as color and software versions, may subject to manufacturing changes.
*The availability of the products may vary according to the market. Consult your supplier for promotions and special offers.
*All brands are registered according to the law.