StarTech.com 2 Port USB A Female Slot Plate Adapter
Product code:
USBPLATE
Brand:
StarTech.com
Product name:
2 Port USB A Female Slot Plate Adapter
GTIN (EAN/UPC):
0065030778886, 065030778886, 0031502049921, 031502049921
Bullet Points StarTech.com 2 Port USB A Female Slot Plate Adapter:
- Two standard A-type USB outlets mounted on a plate with 11.25 inch (285.75mm) cable to the 5 pin connectors
- Supports 4 or 5 pin motherboard connections
- Separate cables support a single row of 8/10 pins or 2 rows of 4/5
- USB V2.0 compliant
Warranty:
Lifetime
Long product name StarTech.com 2 Port USB A Female Slot Plate Adapter:
StarTech 2 Port USB A Female Slot Plate Adapter - USB panel - USB (F) to 5 pin in-line (F) (USBPLATE)
StarTech.com 2 Port USB A Female Slot Plate Adapter:
Provides two USB port connections to a motherboard
The USBPLATE 2 Port USB A Slot Plate converts the USB pins from most AT style Pentium (and newer) motherboards to 2 standard USB A-Style ports. The plate can be mounted on the rear panel of a computer case, adding two USB A female ports for simple connection to USB peripheral devices.
The USBPLATE 2 Port USB A Slot Plate converts the USB pins from most AT style Pentium (and newer) motherboards to 2 standard USB A-Style ports. The plate can be mounted on the rear panel of a computer case, adding two USB A female ports for simple connection to USB peripheral devices.