UNYKAch Dual Form Workstation & IDC Rack WS-SR630
Product code:
UK80.40.630
Brand:
UNYKAch
Product name:
Dual Form Workstation & IDC Rack WS-SR630
GTIN (EAN/UPC):
6974560221233
Bullet Points UNYKAch Dual Form Workstation & IDC Rack WS-SR630:
- Rack Server
- ATX, CEB, EEB, micro ATX
- Supported HDD sizes: 2.5,3.5"
- Number of 2.5" bays: 2 Number of 3.5" bays: 10
- Power supply included
- Anti-dust filter
- ABS, Polycarbonate (PC), SGCC
- Black, Silver
Long product name UNYKAch Dual Form Workstation & IDC Rack WS-SR630:
4U ATX, 3.25"/2.5", Expansion Slot, 1x 92 mm / 3x 120 mm, USB 3.0, USB Type C 3.1, ATX / Redundant CRPS, 650 x 435 x 175 mm, 17.95 kg
UNYKAch Dual Form Workstation & IDC Rack WS-SR630:
UNYKA PRO presents its latest-generation Workstation & IDC Rack, meticulously designed for the professional environment. It is ideal for clients working in settings with complex applications and analyzing very large datasets, as well as emerging applications such as AI and virtual reality.
Featuring a versatile split-chassis design with high-end details like aluminum handles and a reinforced structure, ensuring durability and strength.
Furthermore, it includes 8 internal 3.5" bays and two 2.5" bays, along with 8 standard PCIe expansion slots, supporting up to 4 GPUs to meet the most demanding industry requirements.
This innovative proposal from UNYKA PRO redefines standards in the sector, offering advanced solutions for the most demanding professionals.
Featuring a versatile split-chassis design with high-end details like aluminum handles and a reinforced structure, ensuring durability and strength.
Furthermore, it includes 8 internal 3.5" bays and two 2.5" bays, along with 8 standard PCIe expansion slots, supporting up to 4 GPUs to meet the most demanding industry requirements.
This innovative proposal from UNYKA PRO redefines standards in the sector, offering advanced solutions for the most demanding professionals.