Klevv 16GB LAPTOP RAM MODULE DDR5 5600MT/s PC5-44800 UNBUFFERED NON-ECC SODIMM 1.1V 2GX8 CL46
Product code:
KD5AGSA80-56G4600
Brand:
Klevv
Product name:
16GB LAPTOP RAM MODULE DDR5 5600MT/s PC5-44800 UNBUFFERED NON-ECC SODIMM 1.1V 2GX8 CL46
GTIN (EAN/UPC):
4895194967217
Bullet Points Klevv 16GB LAPTOP RAM MODULE DDR5 5600MT/s PC5-44800 UNBUFFERED NON-ECC SODIMM 1.1V 2GX8 CL46:
- Fully compliant with JEDEC standard
- QVL tested for wide compatibility across mainstream motherboards
- Decreased operating voltage for ultra-low power consumption
- Works with Intel & AMD platforms
Warranty:
Limited Lifetime
Long product name Klevv 16GB LAPTOP RAM MODULE DDR5 5600MT/s PC5-44800 UNBUFFERED NON-ECC SODIMM 1.1V 2GX8 CL46:
16GB(16GBx1), DDR5, 5600MT/s, 262-pin, 1.1V, Bulk
Klevv 16GB LAPTOP RAM MODULE DDR5 5600MT/s PC5-44800 UNBUFFERED NON-ECC SODIMM 1.1V 2GX8 CL46:
DDR5 Standard Laptop Memory
Next Generation with Us
High Performance DDR5 SO-DIMM Memory
Compliant with JEDEC standard boast extreme speed at 5600MT/s, 75% faster than DDR4.
Improved Stability
Maintain data integrity and long-term stability through on-die ECC technology.
QVL Approved for Outstanding Platform Compatibility
QVL approved and compatible with mainstream motherboards/platforms.
Optimized and Improved Power Efficiency
KLEVV DDR5 memory modules feature on-board PMIC for enhanced power supply stability and efficiency.
DDR5 Overwhelming Performance
Enhanced Bandwidth Efficiency
KLEVV DDR5 SO-DIMM memory module delivers starting speed at 4800MT/s which leads to faster increase of fundamental frequency. It shows 2.06 times better bandwidth efficiency compared to DDR4 memory.
Lower Voltage, Highly Improved Performance
Built-in PMIC
While achieving 20% lower power consumption compared to DDR4 memory, DDR5 memory can reduce dynamic voltage and increase power efficiency, enabling for better power distribution.
Improved Work Efficiency
Fast Data Transfer
With higher memory bandwidth and even faster speed, DDR5 memory can shorten the response time of multi core processor and optimize the system performance as a whole. Through this, more efficient multitasking can be delivered.
Innovative Power
Management Technology
Built-in PMIC
The DDR5 has power management transferred from the motherboard to the memory and effective system power loads are managed through PMIC technology.
Decreased
Operating Voltage
The DDR5 can exhibit high performance even with a lower operating voltage of 1.1V.
Next Generation Performance DDR5
The data bus channel of existing DDR4 memory module is designed to exchange data in a 64-bit single channel, but DDR5 module allows 32-bit data to be exchanged with dual channels. You can also use only one of the two memory channels to increase memory access efficiency as well as the transfer speed.
Fixing Issue from the Chip Itself
Improving Stability through
On-Die ECC
On-Die ECC (On-Die Error Correction Code) inside the chip allows single-bit correction. It improves application security by enhancing overall data reliability.
Reliable Performance with the Latest Intel and AMD platforms
Ensure compatibility and best performance on the latest platforms from Intel and AMD. KLEVV DDR5 SO-DIMM memory is compatible with up to date hardware platforms.
Complied with Various International Standards
More Reliable User Experience
KLEVV DDR5 SO-DIMM standard memory is produced in compliance with strict safety regulations. KLEVV followed various international safety standards considering the environment, health, and safety of users.
Next Generation with Us
High Performance DDR5 SO-DIMM Memory
Compliant with JEDEC standard boast extreme speed at 5600MT/s, 75% faster than DDR4.
Improved Stability
Maintain data integrity and long-term stability through on-die ECC technology.
QVL Approved for Outstanding Platform Compatibility
QVL approved and compatible with mainstream motherboards/platforms.
Optimized and Improved Power Efficiency
KLEVV DDR5 memory modules feature on-board PMIC for enhanced power supply stability and efficiency.
DDR5 Overwhelming Performance
Enhanced Bandwidth Efficiency
KLEVV DDR5 SO-DIMM memory module delivers starting speed at 4800MT/s which leads to faster increase of fundamental frequency. It shows 2.06 times better bandwidth efficiency compared to DDR4 memory.
Lower Voltage, Highly Improved Performance
Built-in PMIC
While achieving 20% lower power consumption compared to DDR4 memory, DDR5 memory can reduce dynamic voltage and increase power efficiency, enabling for better power distribution.
Improved Work Efficiency
Fast Data Transfer
With higher memory bandwidth and even faster speed, DDR5 memory can shorten the response time of multi core processor and optimize the system performance as a whole. Through this, more efficient multitasking can be delivered.
Innovative Power
Management Technology
Built-in PMIC
The DDR5 has power management transferred from the motherboard to the memory and effective system power loads are managed through PMIC technology.
Decreased
Operating Voltage
The DDR5 can exhibit high performance even with a lower operating voltage of 1.1V.
Next Generation Performance DDR5
The data bus channel of existing DDR4 memory module is designed to exchange data in a 64-bit single channel, but DDR5 module allows 32-bit data to be exchanged with dual channels. You can also use only one of the two memory channels to increase memory access efficiency as well as the transfer speed.
Fixing Issue from the Chip Itself
Improving Stability through
On-Die ECC
On-Die ECC (On-Die Error Correction Code) inside the chip allows single-bit correction. It improves application security by enhancing overall data reliability.
Reliable Performance with the Latest Intel and AMD platforms
Ensure compatibility and best performance on the latest platforms from Intel and AMD. KLEVV DDR5 SO-DIMM memory is compatible with up to date hardware platforms.
Complied with Various International Standards
More Reliable User Experience
KLEVV DDR5 SO-DIMM standard memory is produced in compliance with strict safety regulations. KLEVV followed various international safety standards considering the environment, health, and safety of users.