Catalog Object Cloud
TP-Link

TP-Link Omada EAP225-Outdoor 1200 Mbit/s White Power over Ethernet (PoE)

Product code:
EAP225-OUTDOOR
Brand:
TP-Link
Product family:
Omada
Product name:
EAP225-Outdoor
GTIN (EAN/UPC):
6935364083571, 0845973083571, 845973083571, 1210002618526, 0840460605267, 840460605267
Bullet Points TP-Link Omada EAP225-Outdoor 1200 Mbit/s White Power over Ethernet (PoE):
  • Durable, weatherproof enclosure for outdoor Wi-Fi applications
  • Up to 1200Mbps with 2×2 MIMO technology
  • Omada Mesh Technology enables wireless connectivity between APs for extended range, making wireless deployments more flexible and convenient
  • Supports Seamless Roaming so even video streams and voice calls are unaffected as users move between locations
  • High transmission power and high gain antennas provide a long-range coverage area
  • Cloud centralized management and Omada app for ultra convenience and easy management
  • Secure guest network along with multiple authentication options (SMS/Facebook Wi-Fi/ Voucher, etc.) and abundant wireless security technologies
  • 802.3af/Passive PoE (PoE Adapter Included) compatible and simple mounting design allow for flexible deployment and convenient installation
Warranty:
2 year
Long product name TP-Link Omada EAP225-Outdoor 1200 Mbit/s White Power over Ethernet (PoE):
802.3af/A PoE, 24V Passive PoE, 2.4GHz: 2 - 3dBi, 5GHz: 2 - 4dBi, IEEE 802.11a/b/g/n/ac, 2.4GHz, 5GHz
TP-Link Omada EAP225-Outdoor 1200 Mbit/s White Power over Ethernet (PoE):
Excellent Hardware Designs
With special design of its antenna, appearance, power options and installation methods, EAP225-Outdoor can perfectly fit for different scenarios both indoors and outdoors.

Detachable Antennas
EAP225-Outdoor is designed with 2 Omni-directional detachable antennas, which means other antennas can also be attached for your specific demands.

Wi-Fi That Goes the Distance
With high transmission power and high gain omnidirectional antennas, EAP225-Outdoor provides stable wireless coverage at a range up to 200m+* at 2.4GHz and 300m+* at 5GHz in outdoor settings.

Specially Designed Weatherproof Enclosure for
Outdoor Environment

Rated as IP65 during Ingress Protection testing, a resilient weatherproof enclosure protects the access points against harsh outdoor condition.

Efficient Centralized Network Management
With Omada Controller software, small and medium-sized businesses can take command of hundreds of indoor and outdoor access points all from a single location. It’s network management as it should be - efficient and intuitive.