Catalog Object Cloud
Lindy

Lindy 0.5m USB 2.0 Type A Extension Cable, Anthra Line

Product code:
36701
Brand:
Lindy
Product name:
0.5m USB 2.0 Type A Extension Cable, Anthra Line
GTIN (EAN/UPC):
4002888367011
Bullet Points Lindy 0.5m USB 2.0 Type A Extension Cable, Anthra Line:
  • Professional choice USB 2.0 Type A Extension cable for commercial and high performance AV and IT installations
  • Supports data transfer speeds up to 480Mbps
  • Robust PVC housing, nickel connectors and gold plated contactsandnbsp;
  • Double shielded cable, corrosion resistant tinned copper conductors
  • USB 2.0, 480Mbps; 10 year warranty
Long product name Lindy 0.5m USB 2.0 Type A Extension Cable, Anthra Line:
0.5m USB 2.0 Type A Extension Cable, Anthra Line
Lindy 0.5m USB 2.0 Type A Extension Cable, Anthra Line:
From the Lines cable connectivity concept developed by Lindy, Anthra Line USB 2.0 Type A Extension cables are the professional choice for high performance connections in commercial AV and IT installations.

Anthra Line USB 2.0 cables are premium connections that feature double shielded construction with copper conductors for performance and corrosion resistance. High quality gold plated contacts and nickel connectors maintain optimal signal integrity and maximum reliability.

Data transfer speeds up to 480Mbps are supported for the quick and effortless transfer of large data volumes.

Anthra Line USB 2.0 Type A Extension cables are available in lengths from 0.2m to 5m.