Catalog Object Cloud
Epson

Epson 107 EcoTank Light Magenta Ink Bottle

Product code:
C13T09B640
Brand:
Epson
Product name:
107 EcoTank Light Magenta Ink Bottle
GTIN (EAN/UPC):
8715946712444
Bullet Points Epson 107 EcoTank Light Magenta Ink Bottle:
  • High quality prints
  • Ultra-low-cost
Long product name Epson 107 EcoTank Light Magenta Ink Bottle:
107 EcoTank Light Magenta ink bottle
Epson 107 EcoTank Light Magenta Ink Bottle:
Affordable, high-quality six-colour ink set for producing realistic, glossy photos
Enjoy printing lots of high-quality photos with sharp detail, deep blacks and rich, vibrant colours.

High-quality photo printing
This six-colour, dye-based ink set delivers smooth tonal gradations and deeper, more natural blacks, detailed high-contrast images and natural skin tones. The 70ml ink bottles provide an abundant supply of ink so you can print lots of professional-looking, glossy photos at your convenience without worrying about costs or running out of ink.

Unleash your creativity
Feel free to print your photos without worrying about the cost with this ink series. From the first set of inks included with your EcoTank printer, you'll have enough ink to print up to 2,100 (10x15cm) photos{s1.

The genuine article
Enjoy hassle-free and reliable printing with Epson's genuine inks. We invest in extensive research, high-tech manufacturing facilities and put our products through rigorous tests, to deliver the best quality product for you.
Disclaimer Epson 107 EcoTank Light Magenta Ink Bottle $C13T09B640:
Photo yield varies by printer model. Quoted yields are extrapolated based on Epson original methodology from the print simulation of Test Patterns provided in ISO/IEC 24712 or 29103. Quoted yields are NOT based on ISO/IEC 24711 or 29102. Quoted yields may vary depending on the images that you are printing, the paper type that you are using, the frequency of your prints and environmental conditions such as temperature. During the initial printer setup, a certain amount of ink is used to fill the print head’s nozzles, therefore the yield of the initial bundled set will be lower.