CLUB3D HDMI™ 4K@60Hz UHD Splitter AC Power 4 ports
Product code:
CSV-1380
Brand:
CLUB3D
Product name:
HDMI™ 4K@60Hz UHD Splitter AC Power 4 ports
GTIN (EAN/UPC):
8719214471002, 0841615101191, 841615101191
Bullet Points CLUB3D HDMI™ 4K@60Hz UHD Splitter AC Power 4 ports:
- Connect 4 screens to one Host System via this Splitter
- Supports 4 x 4K60Hz UHD resolutions and HDR
- Supports HDR, HDCP and 3D
Long product name CLUB3D HDMI™ 4K@60Hz UHD Splitter AC Power 4 ports:
HDMI 2.0 UHD Splitter 4 Ports
CLUB3D HDMI™ 4K@60Hz UHD Splitter AC Power 4 ports:
The SenseVision HDMI™ 2.0 UHD Splitter 4 Ports is a high- performance and small-sized HDMI™ 4K 60Hz UHD Splitter with one input and four outputs. It has a mat black metal casing, which make it very strong and sturdy. An ideal assistant both at home and in the workplace.
This HDMI™ 4K 60Hz UHD Splitter routes high definition video, in resolutions up to 4K @ 60Hz, and digital audio from the source input to any of the four connected 4K UHD televisions, monitors or projectors.
The CSV-1380 SenseVision HDMI™ 2.0 UHD Splitter comes with an AC Power Adapter for 5V/ 2A and its maximum power consumption is 3.2 Watt.
This HDMI™ 4K 60Hz UHD Splitter routes high definition video, in resolutions up to 4K @ 60Hz, and digital audio from the source input to any of the four connected 4K UHD televisions, monitors or projectors.
The CSV-1380 SenseVision HDMI™ 2.0 UHD Splitter comes with an AC Power Adapter for 5V/ 2A and its maximum power consumption is 3.2 Watt.