TP-Link JetStream 10-Port Gigabit Smart PoE Switch with 8-Port PoE+
Product code:
TL-SG2210MP
Brand:
TP-Link
Product family:
JetStream
Product name:
JetStream 10-Port Gigabit Smart PoE Switch with 8-Port PoE+
GTIN (EAN/UPC):
6935364030681, 0845973088675, 845973088675
Bullet Points TP-Link JetStream 10-Port Gigabit Smart PoE Switch with 8-Port PoE+:
- 150 W PoE Budget: 8× 802.3at/af-compliant PoE+ ports with a total power supply of 150 W*
- Full Gigabit Ports: 8× gigabit PoE+ ports and 2× gigabit SFP Slots provide high-speed connections
- Integrated into Omada SDN: Zero-Touch Provisioning (ZTP)**, Centralized Cloud Management, and Intelligent Monitoring
- Centralized Management: Cloud access and Omada app for ultra convenience and easy management
- Robust Security Strategies: IP-MAC-Port Binding, ACL, Port Security, DoS Defend, Storm Control, DHCP Snooping, 802.1X, Radius Authentication, and more
- Optimize Voice and Video Applications: L2/L3/L4 QoS and IGMP snooping
Warranty:
3 year limited warranty for normal product and 5 year warranty for managed switch
Long product name TP-Link JetStream 10-Port Gigabit Smart PoE Switch with 8-Port PoE+:
8x 1G RJ-45, 2x 1G SFP, 20 Gbps, 14.9 Mpps, PoE, QoS, 294x180x44 mm
TP-Link JetStream 10-Port Gigabit Smart PoE Switch with 8-Port PoE+:
Realize More Possibilities with Omada
JetStream 10-Port Gigabit Smart Switch with 8-Port PoE+
Software Defined Networking (SDN) with Cloud Access
Omada’s Software Defined Networking (SDN) platform integrates network devices, including access points, switches and gateways, providing 100% centralized cloud management. Omada creates a highly scalable network—all controlled from a single interface. Seamless wireless and wired connections are provided, ideal for use in hospitality, education, retail, offices, and more.
JetStream 10-Port Gigabit Smart Switch with 8-Port PoE+
Software Defined Networking (SDN) with Cloud Access
Omada’s Software Defined Networking (SDN) platform integrates network devices, including access points, switches and gateways, providing 100% centralized cloud management. Omada creates a highly scalable network—all controlled from a single interface. Seamless wireless and wired connections are provided, ideal for use in hospitality, education, retail, offices, and more.