Catalog Object Cloud
Nanocable

Nanocable USB 3.1, 0.15m USB cable USB 3.2 Gen 2 (3.1 Gen 2) USB A USB C 5 Gbit/s Black

Product code:
10.01.4201
Brand:
Nanocable
Product name:
USB 3.1, 0.15m
GTIN (EAN/UPC):
8433281007826
Bullet Points Nanocable USB 3.1, 0.15m USB cable USB 3.2 Gen 2 (3.1 Gen 2) USB A USB C 5 Gbit/s Black:
  • Ideal for connecting your device with USB connector A male to a computer with USB-C
  • This cable also works with mobile device, OTG-equipped tablet
  • USB On-The-Go (OTG) is a technology that allows USB devices (digital audio players, mobile phones, PC tablets, etc.) act as servers. In other words, it allows you to connect USB peripherals (USB memory and hard drives, mice, keyboards, etc.) directly to devices with built-in OTG USB technology without having to use a computer as an intermediary.
  • Cable offerup to 3 amps , Which can be used to charge your mobile device, tablet, laptop etc.
  • Data transfer ratup to 5Gbps.
  • Compatible with ports with Thunderbolt ™ 3.
  • The Type-C USB connector Is easier to use than previous generation USB connectors. Its reversible design allows you to connect devices with either side facinup. The USB-C cable is USB-IF certified, which means that it meets all of the specifications for USB 3.1
  • Length: 15 CM
  • Color: Black
  • RoHS
  • Performance Test: 100% tested
Long product name Nanocable USB 3.1, 0.15m USB cable USB 3.2 Gen 2 (3.1 Gen 2) USB A USB C 5 Gbit/s Black:
USB 3.1 cable Gen1 5Gbps 3A, type USB-C/M-A/F, black, 15cm
Nanocable USB 3.1, 0.15m USB cable USB 3.2 Gen 2 (3.1 Gen 2) USB A USB C 5 Gbit/s Black:
USB 3.1 GEN2 10Gbps cable with type USB-C conector male at one end and type A female at the other.