Catalog Object Cloud
ASUS

ASUS ROG Strix OLED XG27AQDMGR computer monitor 67.3 cm (26.5") 2560 x 1440 pixels Quad HD Black

Product code:
90LM0CC0-B01171
Brand:
ASUS
Product family:
ROG Strix OLED
Product name:
ROG Strix OLED XG27AQDMGR
GTIN (EAN/UPC):
4711636157674, 0199291157675, 199291157675, 0199291157682, 199291157682
FSC is the leading catalyst and defining force for improved forest management and market transformation, shifting the global forest trend toward sustainable use, conservation, restoration, and respect for all. Each label provides information about the origin of the materials used to make the finished and labeled product.
F means that the product is rated in its category in terms of energy efficiency. The Energy Labeling system is based on EU Regulation 2017/1369/EU.
Bullet Points ASUS ROG Strix OLED XG27AQDMGR computer monitor 67.3 cm (26.5") 2560 x 1440 pixels Quad HD Black:
  • 26.5-inch QHD (2560 x 1440) TrueBlack Glossy™ WOLED gaming monitor with 240 Hz refresh rate and 0.03ms response time
  • ASUS OLED Care Pro functions with Neo Proximity Sensor that precisely detects when the user is away, switching to a black screen to reduce the risk of burn-in
  • VESA DisplayHDR™ 400 True Black compliance, 99% DCI-P3 gamut, true 10-bit color, and Delta E < 2 color difference for astonishing HDR performance
  • Exclusive ASUS DisplayWidget Center application allows users to easily access OLED Care Pro functions and adjust monitor settings using a mouse
  • ROG Gaming A.I technology with AI-powered features to enhance users' gaming experience
Long product name ASUS ROG Strix OLED XG27AQDMGR computer monitor 67.3 cm (26.5") 2560 x 1440 pixels Quad HD Black:
ROG Strix OLED XG27AQDMG Gen2 XG27AQDMGR
ASUS ROG Strix OLED XG27AQDMGR computer monitor 67.3 cm (26.5") 2560 x 1440 pixels Quad HD Black:
ROG Strix OLED XG27AQDMG Gen2 (XG27AQDMGR) gaming monitor ― 27-inch (26.5-inch viewable) 1440p TrueBlack Glossy™ OLED, 240 Hz, 0.03 ms, Neo Proximity Sensor, ASUS OLED Care Pro, ELMB, G-SYNC® compatible, 99% DCI-P3, and DisplayWidget Center