Conceptronic USB Car Charger 2.4A Micro
Product code:
CUSBCARMICU2A
Brand:
Conceptronic
Product name:
USB Car Charger 2.4A Micro
GTIN (EAN/UPC):
8714909027274
Bullet Points Conceptronic USB Car Charger 2.4A Micro:
- Charge USB (5V) devices quickly with high power output (max 2400 mA)
- 1 USB port with fixed cable for charging 2 devices at the same time
- Simply use the cigarette lighter of your car, truck or boat (12V to 24V)
- Small, compact and easy to carry
Long product name Conceptronic USB Car Charger 2.4A Micro:
1 x USB A, 1 x Micro USB, 12 - 24 V, 12 W, 41 g
Conceptronic USB Car Charger 2.4A Micro:
This USB car charger 2A with fixed Micro USB cable is the ideal solution for charging your iPad or tablet and most of your other USB devices such as a smartphone, navigation system, MP3 player or digital camera, simply by plugging in to the cigarette lighter in your car, truck or boat! This USB car charger works on 12-24 volt and automatically converts power to the 5 volts that USB devices use. The device allows easy and convenient charging of devices while travelling, without the need of a PC, notebook or wall socket. Thanks to the high output power and USB ports with fixed Micro USB cable, you can charge 2 USB devices at the same time!