Catalog Object Cloud
Equip

Equip 650615 TV mount/stand 190.5 cm (75") Black

Product code:
650615
Brand:
Equip
Product name:
650615
GTIN (EAN/UPC):
4015867240977
Bullet Points Equip 650615 TV mount/stand 190.5 cm (75") Black:
  • Max. loading capacity: 40kg
  • VESA support Max. 600 x 400
  • Height of the TV is adjustable
  • Toolless Tilt: allows for effortless positioning
  • Sturdy steel base keep more stable
  • Build-in cable management
  • VESA standards compliant
Long product name Equip 650615 TV mount/stand 190.5 cm (75") Black:
37"-75" Universal Slim TV Floor Stand
Equip 650615 TV mount/stand 190.5 cm (75") Black:
The Equip 650615 37"-75" Universal Slim TV Floor Stand offers a sleek and modern solution for mounting your TV without the need for wall installation. Designed for screens between 37 and 75 inches, this stand is compatible with most major TV brands and supports a maximum weight of 88 lbs (40 kg). Its slim and stylish design seamlessly blends with any home or office décor, making it an excellent choice for living rooms, bedrooms, conference rooms, or trade shows.

This universal TV stand supports VESA mounting patterns up to 600x400mm, making it highly versatile and easy to pair with a variety of screen sizes and models. Assembly is quick and hassle-free with the included tools and step-by-step instructions, allowing you to set up your entertainment or presentation area in no time.