Catalog Object Cloud
Brother

Brother MW-145BT label printer Direct thermal 300 x 300 DPI Wired & Wireless Bluetooth

Product code:
MW-145BT
Brand:
Brother
Product name:
MW-145BT
GTIN (EAN/UPC):
4977766674904, 4977766672962, 4977766674898
Bullet Points Brother MW-145BT label printer Direct thermal 300 x 300 DPI Wired & Wireless Bluetooth:
  • Direct thermal
  • 300 x 300 DPI
  • Built-in barcodes: EAN13, EAN8, PDF417, UPC-A
  • Connectivity technology: Wired & Wireless
  • USB port Bluetooth 2.1+EDR
  • 445 g
Long product name Brother MW-145BT label printer Direct thermal 300 x 300 DPI Wired & Wireless Bluetooth:
MW-145BT - Small Format (A7) Mobile Wireless Printer, USB/Bluetooth
Brother MW-145BT label printer Direct thermal 300 x 300 DPI Wired & Wireless Bluetooth:
The MW-145BT is the flagship model of the MPrint mobile printer family. The MW-145BT boasts a superior wireless technology for communicating with SmartPhones and PDA's - Bluetooth! USB interface is also available to communicate with tablets and notebooks. At only 0.70 inch thick and weighing less than 10 ounces, the Brother MPrint mobile printer is feature packed with the latest technology.