AISENS A155-0607 DisplayPort cable 15 m Black
Product code:
A155-0607
Brand:
AISENS
Product name:
A155-0607
GTIN (EAN/UPC):
8436574706512
Bullet Points AISENS A155-0607 DisplayPort cable 15 m Black:
- Made from a blend of fiber optic and copper wire, this active cable is less sensitive to EMI interference, delivering a clear and reliable audio/video signal, even in environments such as data centers, hospitals, etc.
- Backward compatible with DisplayPort version 1.0, 1.1 and 1.2
- Supports RGB 4:4:4
- The 8K DP cable features support for high-bandwidth HBR3, 32.4 Gbps bandwidth, DSC 1.2 display stream compression, FEC forward error correction, and 32 audio channels. The 8K Displayport cable is backward compatible with DisplayPort 1.2
- Supports up to 8K (7680x4320) including 5K (5120x2880 @ 60Hz), 4K Ultra HD (3840x2160 @ 60Hz) and 1080P (Full HD) with the premium display cable. Displayport 1.4 cable supports seamless audio pass-through for uncompressed 7.1, 5.1 or 2 digital channels
- MST MULTI-STREAM TECHNOLOGY support for a multi-monitor setup with the Displayport 1.4 cable
Long product name AISENS A155-0607 DisplayPort cable 15 m Black:
DISPLAYPORT Cable AOC V1.4 8K@60Hz 4K@120Hz 4:4:4 32.4Gbps, DP/M-DP/M, Black, 15M