Catalog Object Cloud
LevelOne

LevelOne GTP-2871 network switch Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Grey

Product code:
GTP-2871
Brand:
LevelOne
Product name:
GTP-2871
GTIN (EAN/UPC):
4015867222669, 4015867228593, 0846359031056, 846359031056, 4015867245903
Bullet Points LevelOne GTP-2871 network switch Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Grey:
  • 24 Gigabit PoE ports and 4 10-Gigabit SFP+ slots
  • IEEE 802.3af/at PoE compliant to simplify deployment and installation
  • Total PoE power budget: 400W, up to 30W per port
  • Virtual stacking supports up to 4 switches in a single logical stack for unified management, monitoring and configuration
  • Supports port-based VLAN, IEEE 802.1Q VLAN Tagging and GVRP
  • IEEE 802.1d/w/s Spanning Tree Protocol (STP) and port mirroring
  • Supports IPv4/IPv6 network operation
  • Supports unknown unicast / broadcast / multicast storm control
  • IP Multicast Filtering through IGMP Snooping V1 / V2 / V3
  • Dynamic ARP Inspection (DAI) protects switches against ARP spoofing
Long product name LevelOne GTP-2871 network switch Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Grey:
28-Port L3 Lite Managed Gigabit PoE Switch, 4 x10GbE SFP+, 24 PoE Outputs, 400W
LevelOne GTP-2871 network switch Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Grey:
The GTP-2871 is LevelOne latest generation of 28-Port L3 Lite Managed Gigabit PoE Switch, with 4 10G SFP+ port connectivity. offers powerful L2 and L3 Lite features, better PoE functionality with 400W PoE power budget and usability, The switch also supports the most advanced IPv6 management,IPv6 security, and IPv6 multicast control in accordance with the growth of IPv6 deployment.

The GTP-2871 PoE-enabled switches features an IEEE 802.3af/at certified. are ideal for businesses looking to power VoIP phones, wireless access points or network cameras. The GTP-2871 24-port PoE Switch supports up to 30 W of power output giving you flexibility in power allocation for a variety of powered devices enabling you to scale your operations to meet business growth, operational cost savings, and ease of management.