Catalog Object Cloud
AOC

AOC B3 24B36X computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black

Product code:
24B36X
Brand:
AOC
Product family:
B3
Product name:
24B36X
GTIN (EAN/UPC):
4038986143073
D means that the product is rated in its category in terms of energy efficiency. The Energy Labeling system is based on EU Regulation 2017/1369/EU.
Bullet Points AOC B3 24B36X computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black:
  • 60.5 cm (23.8") Black
  • HDMI HDMI version: 1.4 DisplayPorts quantity: 1 DisplayPort version: 1.4
  • Screen shape: Flat
  • Maximum refresh rate: 144 Hz Response time: 4 ms Response time measurement type: GTG (Gray to Gray) Response time (MPRT): 0.5 ms
  • 1920 x 1080 pixels Full HD Panel type: IPS
  • Energy efficiency class (SDR): D CE
  • Warranty period: 3 year(s)
Warranty:
3 years
Long product name AOC B3 24B36X computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black:
Screen size (inch) 23.8, Panel resolution 1920x1080, Max Refresh rate 144 Hz, Response time MPRT 0.5 ms, Panel type IPS, HDMI HDMI 1.4 x 1, DisplayPort DisplayPort 1.4 x 1, Sync technology (VRR) Adaptive Sync
AOC B3 24B36X computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black:
Enhance your setup with the 24B36X 24" FHD monitor for work & entertainment
The 24B36X is built for seamless transitions between productivity and entertainment. Its 24" FHD display delivers fluid visuals with a 144Hz refresh rate and ultra-fast 0.5ms MPRT. Adaptive Sync ensures tear-free performance, while HDR10 brings rich contrast and color. Designed for comfort, Low Blue Light technology helps reduce eye strain—making the 24B36X a smart, versatile choice for any workspace or gaming station.