Catalog Object Cloud
TP-Link

TP-Link TX35U WLAN 1201 Mbit/s

Product code:
ARCHER TX35U PLUS
Brand:
TP-Link
Product name:
TX35U
GTIN (EAN/UPC):
8885020626810, 0810142824637, 810142824637
Bullet Points TP-Link TX35U WLAN 1201 Mbit/s:
  • Flexible Dual Band
  • Dual High-Gain Antennas
  • Ultra-Low Latency
  • Refined Security
Warranty:
3 year limited warranty
Long product name TP-Link TX35U WLAN 1201 Mbit/s:
WiFi 6, USB 3.0, IEEE 802.11ax, 1201 Mbps, 2.4 - 5 GHz, 0 - 40℃, Black, 57.8 × 18 × 173.4 mm
TP-Link TX35U WLAN 1201 Mbit/s:
Maximum wireless signal rates are the physical rates derived from IEEE Standard 802.11 specifications. Actual wireless data throughput and wireless coverage are not guaranteed and will vary as a result of 1) environmental factors, including building materials, physical objects, and obstacles, 2) network conditions, including local interference, volume and density of traffic, product location, network complexity, and network overhead, and 3) AP limitations, including rated performance, location, connection quality, and AP condition.
Use of Wi-Fi 6 (802.11 ax), and features including OFDMA, MU-MIMO, and 1024-QAM require APs to also support the corresponding features.
Functionality of the adapter may be restricted on some operating systems and platforms. Please try to update the device's driver for feature compatibility.
Use of WPA3 requires APs to also support the corresponding feature.
Actual network speed may be limited by the rate of the product's Ethernet WAN or LAN port, the rate supported by the network cable, Internet service provider factors and other environmental conditions.

Lightning-Fast WiFi 6
Stream flawless video with 1800 Mbps wireless speeds (1201 Mbps on 5 GHz + 574 Mbps on 2.4 GHz)

Flexible Dual Band
Ensure your PC has the best connection with 5 GHz and 2.4 GHz bands

Dual High-Gain Antennas
Connect from farther away with high gain antennas and Beamforming technology

Ultra-Low Latency
The combo of OFDMA and MU-MIMO ensures the most efficient Wi-Fi connection for your PC, reducing latency for faster speeds

SuperSpeed USB 3.0
Up to 10× faster transfer speeds than USB 2.0

Refined Security
Protect your personal data with the latest WPA3 encryption