NGS ARTICA GREED Headphones Wired & Wireless Head-band Calls/Music USB Type-C Bluetooth Blue
Product code:
ELEC-HEADP-0398
Brand:
NGS
Product name:
ARTICA GREED
GTIN (EAN/UPC):
8435430621471
Bullet Points NGS ARTICA GREED Headphones Wired & Wireless Head-band Calls/Music USB Type-C Bluetooth Blue:
- Stereo wireless headphones compatible with 5.1 Bluetooth technology (10m range)
- Use both wirelessly via Bluetooth and wired via the included 3.5mm audio cable
- Offers high sound quality and an exclusive design
- Easy to pair with your favorite device
- Answer or make calls without removing the phone from the pocket thanks to its Built-in microphone
- Lithium-polymer battery with up to 40 hours of battery life at maximum volume
- Equipped with a USB type C connection to recharge the 300 mAh battery
- 32 Ohm impedance and 20 Hz ~ 20 kHz frequency response
- Sensitivity: 105+/-3dB
- Supra-aural headband design that perfectly fits any size
- The headset is lightweight and features a foldable design for easy storage and transport
- Over-ear design that covers completely the ears providing exceptional comfort
- Adjustable headband, cushioned and rotating ear pads
- Control music playback and answer your calls by pressing the easy-to-use headset buttons
Long product name NGS ARTICA GREED Headphones Wired & Wireless Head-band Calls/Music USB Type-C Bluetooth Blue:
20 Hz ~ 20 kHz, 105+/-3dB, Bluetooth 5.1, USB-C, 3.7V/300mAh
NGS ARTICA GREED Headphones Wired & Wireless Head-band Calls/Music USB Type-C Bluetooth Blue:
ARTICA GREED BLUE
HEADPHONE COMPATIBLE WITH BLUETOOTH-HANDS FREE-LINE IN
HEADPHONE COMPATIBLE WITH BLUETOOTH-HANDS FREE-LINE IN