Catalog Object Cloud
Motorola

Motorola Moto Watch 3.63 cm (1.43") OLED 47 mm Digital Touchscreen Black GPS (satellite)

Product code:
PG38C08254
Brand:
Motorola
Product name:
Moto Watch
GTIN (EAN/UPC):
0840493615073, 840493615073
Bullet Points Motorola Moto Watch 3.63 cm (1.43") OLED 47 mm Digital Touchscreen Black GPS (satellite):
  • Timeless by design. Sleek, lightweight 47mm design featuring a stainless steel frame, underwater protection<sup>1</sup>, and customization with a variety of 22mm bands.<sup>2</sup>
  • Activity and wellness tracking powered by Polar. Monitor what matters most with deeper insights and stay on course with dual-frequency GPS, no phone required
  • Power that goes the distance. Enjoy up to 13 days of uninterrupted use, and get a full day’s battery in just 5 minutes of charging.<sup>3</sup>
  • Clear calls within easy reach. Take calls<sup>4</sup> and hear notifications clearly right from your wrist with a built-in microphone and speaker
  • Brilliant, always on display. Experience vibrant clarity day or night with a 1.43" OLED display and customize with multiple watch face options
  • A more intelligent timepiece. Set up, customize, and manage with the moto watch app, catch up using moto ai, and remotely control your music and camera. <sup>5,7,8</sup>
Long product name Motorola Moto Watch 3.63 cm (1.43") OLED 47 mm Digital Touchscreen Black GPS (satellite):
1.43", OLED, 512MB, 4GB eMMC, Bluetooth 5.3 + BLE, GPS, IP68, Android 12
Motorola Moto Watch 3.63 cm (1.43") OLED 47 mm Digital Touchscreen Black GPS (satellite):
Classic by design. Sporty at the core.
Finally, wellness tracking that can go anywhere, from the outdoors to a night out. Introducing the new moto watch, classic yet sporty with a sleek, timeless 47mm design. Built to last with a stainless steel frame, Corning® Gorilla Glass® 3, and underwater protection(1). With activity and wellness tracking powered by Polar, you can monitor what matters most and stay on course with dual-frequency GPS. Enjoy up to 13 days(3) without recharging. Take calls and listen to notifications right from your wrist.(4) And experience vibrant clarity day or night with a 1.4" OLED display, customizable with your choice of watch faces. Plus, it’s loaded with intelligent features to make every day easier. moto watch. Fit for life.
Disclaimer Motorola Moto Watch 3.63 cm (1.43") OLED 47 mm Digital Touchscreen Black GPS (satellite) $PG38C08254:
[1] - IP68 Underwater Protection
Tested to IP68 water and dust resistance standards and 1ATM water ratings under controlled laboratory conditions. Withstands immersion in up to 1.5 meters of still, fresh water for up to 30 minutes, and water pressure up to 10 meters deep for up to 10 minutes. Exposure to conditions beyond this rating are not covered by warranty. Resistance will decrease as a result of normal wear. Do not expose to liquids other than fresh water. Do not attempt to charge a wet watch. Designed to provide protection against the ingress of solid foreign objects of any size. Not waterproof.
[2] Colors and custom bands
Varies by market. Check with your carrier or retailer for availability. Additional watch bands sold separately.
[3] Charging and battery life
Battery must be substantially depleted; charging rate slows as charging progresses. All battery life claims are approximate and based on optimal conditions. Actual battery performance will vary and depends on many factors including device settings, temperature, battery condition, and usage patterns.
[4] On-device calls
Call functionality on moto watch is only available when connected to a mobile device with an active phone plan. Carrier fees, plan requirements, and availability may vary by region.
[5] Bluetooth and Moto watch app
moto watch requires Bluetooth connection and the Moto Watch app. Moto Watch app requires download at Google Play Store. Moto Watch app requires Android 12 and up.
[6] - moto ai | Image Studio
AI-generated results may vary.
[7] - moto ai
moto ai features are only available on select Motorola devices.
[8] - remote controls & music player
Requires in-app configuration.
[9] Storage
Available user storage is less due to many factors, including operating system, software and functions utilizing part of this capacity; may change with software updates.