Catalog Object Cloud
Lanview

Lanview POWER STRIP 19 - 6 WAY - FULL ALUMINIUM WITH C14 UPS PORT power distribution unit (PDU) Black

Product code:
TUPS035
Brand:
Lanview
Product name:
POWER STRIP 19 - 6 WAY - FULL ALUMINIUM WITH C14 UPS PORT
GTIN (EAN/UPC):
3548388088922
Bullet Points Lanview POWER STRIP 19 - 6 WAY - FULL ALUMINIUM WITH C14 UPS PORT power distribution unit (PDU) Black:
  • To order a full box, please select the following quantity: 10 pcs.
Warranty:
24 months
Long product name Lanview POWER STRIP 19 - 6 WAY - FULL ALUMINIUM WITH C14 UPS PORT power distribution unit (PDU) Black:
by Logon 6 way without switch Full Aluminium
Lanview POWER STRIP 19 - 6 WAY - FULL ALUMINIUM WITH C14 UPS PORT power distribution unit (PDU) Black:
Model: Logon TUPS035

POWER STRIP 19" - 6 WAY
Without ON/OFF Switch
Features

4000 W Max.
MAX Intensity: 16 Amp
250 VAC 50/60Hz
Incl. cable, length 2.50 m (3 x 1.5 mm2)
With rack mount kit , 1U 19"