Catalog Object Cloud
Nanocable

Nanocable 10.20.0504-EXT-BK networking cable Black 305 m Cat6 U/UTP (UTP)

Product code:
10.20.0504-EXT-BK
Brand:
Nanocable
Product name:
10.20.0504-EXT-BK
GTIN (EAN/UPC):
8433281007642
Bullet Points Nanocable 10.20.0504-EXT-BK networking cable Black 305 m Cat6 U/UTP (UTP):
  • The outer layer of the cable is made of high quality polyethylene and resistant to ultraviolet rays. It complies with ANSI / TIA / EIA standards 568-B-1, CAT6, ISO / IEC 11801 CLASS E (2nd Edition), CENELEC EN 50173-1, IEC 61156-5, CENELEC EN 50288-6-1, IEC 61156-6, CENELEC EN 50288-6-2. Resistance to the propagation of flames according to IEC 60332-1-2
  • OFC (Oxygen Free Copper) conductor, 99.9% purity with AWG24 diameter that guarantees data transfer
  • Length: 100 meters
  • Color: black
  • RoHS
  • Performance test: 100% tested
Long product name Nanocable 10.20.0504-EXT-BK networking cable Black 305 m Cat6 U/UTP (UTP):
AWG24 Cat.6 UTP solid wire outdoor waterproof ethernet cable, black, 305m
Nanocable 10.20.0504-EXT-BK networking cable Black 305 m Cat6 U/UTP (UTP):
Coil Ethernet cable CAT. 6 UTP AWG24 rigid, 100% copper, guaranteed quality, for outside use