Catalog Object Cloud
TooQ

TooQ LPCE1170TSLI-B signage display mount 177.8 cm (70") Black

Product code:
LPCE1170TSLI-B
Brand:
TooQ
Product name:
LPCE1170TSLI-B
GTIN (EAN/UPC):
8433281009820
Bullet Points TooQ LPCE1170TSLI-B signage display mount 177.8 cm (70") Black:
  • VESA Maximum: 600x400. VESA Minimum: 200x200
  • Maximum supported screen weight: 50 kg
Long product name TooQ LPCE1170TSLI-B signage display mount 177.8 cm (70") Black:
50 kg, 37" - 70", VESA, 680 x 200 x 1278 - 1778 mm, 12.4 kg, Negro
TooQ LPCE1170TSLI-B signage display mount 177.8 cm (70") Black:
Ceiling mount for screens 37"-70"

Specifications
- Supported screens: 37"-70"
- Compatible with VESA: 200x200, 300x300, 400x200, 400x400 y 600x400
- Maximum supported screen weight: 50 kg
- Angle of inclination: +0°/-25°
- Angle of rotation: +180°/-180°
- Levelling angle: +3°/-3°
- Ceiling distance: 1060-1560 mm
- Suitable for inclined ceilings: +60°/-60°
- Cable management system
- Compatible with curved screens
- Color: Negro
- Net weight: 12,4 kg. Gross weight: 15,8 kg
- Packaging dimensions: 935x310x145 mm

Package content
- 1 x Mount
- 1 x Mounting kit (includes tools)
- 1 x Installation manual