Catalog Object Cloud
Epson

Epson DS-730N Sheet-fed scanner 600 x 600 DPI A4 Black, Grey

Product code:
B11B259401
Brand:
Epson
Product name:
DS-730N
GTIN (EAN/UPC):
8715946678283
Bullet Points Epson DS-730N Sheet-fed scanner 600 x 600 DPI A4 Black, Grey:
  • Scanner type: Sheet-fed scanner 600 x 600 DPI
  • Colour scanning Duplex scanning
  • LCD Built-in display
  • A4 Scanning media types supported: Business Card, Plastic Card, Post Card(JPN)
  • Maximum scan size: 215.9 x 6096 mm Sensor type: CIS
  • USB port Ethernet LAN
  • Power supply type: AC 14 W
Long product name Epson DS-730N Sheet-fed scanner 600 x 600 DPI A4 Black, Grey:
215.9 mm x 6096 mm, A4, CIS, 27 - 413 g/m², LAN, USB 2.0 Type B, 3.6 kg
Epson DS-730N Sheet-fed scanner 600 x 600 DPI A4 Black, Grey:
Connect your business with this affordable and highly efficient standalone network scanner. It's the intelligent choice for business document management, offering the ability to scan to separate locations – at the touch of a button, allowing you to capture, convert and distribute scanned information within your organisation.

Shared

Scan to email, folder, FTP, SFTP, cloud services and Microsoft applications at the touch of a button¹. The control panel with built in 1.44’’ colour LCD display and three individual job buttons enables you to choose the correct job and send documents to the right destination without delay, making the digital files available across multiple departments.

High performance

With a high capacity 100 sheet ADF and scan speeds of up to 40ppm/80ipm, bulk jobs can be captured quickly and easily as a single file, with minimal user intervention.

Intelligent

Take control with a range of intelligent features, including ultra-sonic sensors and a paper protection function. Slow mode allows difficult media to be captured by reducing roller speed, without increasing file sizes. Double feed detection skip means difficult documents like envelopes and post-it notes can be processed rapidly.

Reliable

Paper protection, double feed and dirt detection warning ensure high quality digital images are captured carefully and precisely, from 27gsm to 413gsm. The Active Separation Roller System and on-board sensors help prevent document double-feeds and ensures every piece of paper is scanned accurately.