Catalog Object Cloud
ABYSM

ABYSM Danube Mura BX300 Black ARGB Tower

Product code:
AB812111B
Brand:
ABYSM
Product name:
Danube Mura BX300 Black ARGB
GTIN (EAN/UPC):
6974560222575
Bullet Points ABYSM Danube Mura BX300 Black ARGB Tower:
  • Tower PC Gaming
  • ATX, EATX, ITX, micro ATX
  • Supported HDD sizes: 2.5,3.5"
  • Number of 2.5" bays: 3 Number of 3.5" bays: 2
  • Side window Illumination Multi Tempered glass panel(s) Anti-dust filter
  • ABS, Metal
  • Black
Warranty:
3 Years
Long product name ABYSM Danube Mura BX300 Black ARGB Tower:
E-ATX, ARGB, 3.5’’ x 2 / 2.5’’ x 3, USB 3.0, Type C 3.1, 1 x 120 mm / 3 x 120 mm, 475 x 215 x 488 mm, 7.7 Kg, Negro
ABYSM Danube Mura BX300 Black ARGB Tower:
The Abysm DANUBE MURA BX300 Black gaming case is perfect for gaming enthusiasts, with its compatibility with E-ATX / ATX / Micro ATX / ITX motherboards, graphics cards up to 415mm, and tempered glass. Additionally, this case can accommodate up to 12 fans and comes with an ARGB controller and 4 included fans for maximum cooling. Abysm Gaming also offers a 3-year warranty for added peace of mind for the user.

SIDE AND FRONT PANELS WHITH MESH

The E-ATX DANUBE MURA BX300 case is an excellent choice for your high-quality PC system. Its tempered glass side panel not only provides a sleek and modern aesthetic, but also exceptional strength and durability. Additionally, thanks to its design, you can easily admire the internal components of your system. The included ARGB fans in the case offer impressive and customizable lighting, making the Danube MURA BX300 an ideal choice for gaming enthusiasts and modders. Furthermore, its mesh front ensures optimal cooling to keep your system cool even during the most intense gaming sessions. With the Danube MURA Black BX300, you will get the perfect combination of functionality, style, and customization for your PC.

SPACIOUS INTERIOR

The Abysm Gaming DANUBE MURA BX300 Black gaming case is the perfect choice for those looking for a case compatible with E-ATX / ATX / Micro ATX / ITX motherboards and graphics cards up to 415 mm. Additionally, this case features a CPU cooling height of 164 mm to keep the system running at optimal temperatures.

ENOUGH FOR MULTIPLE USB DEVICES

The DANUBE MURA BX300 Black is a high-quality gaming case that features two USB 3.0 ports and a Type-C 3.1 Gen 2 port on the top of the case, offering fast and convenient connectivity for your external devices.

The Type-C 3.1 Gen 2 port of the DANUBE MURA BX300 Black is especially noteworthy, as it provides a data transfer speed of up to 10 Gbps, which means you can transfer large files in a matter of seconds. Additionally, this port is compatible with USB-C devices, allowing for easy and hassle-free connection.

PROTECTS INTERNAL COMPONENTS

The ARGB controller of the DANUBE MURA BX300 Black is compatible with a wide variety of motherboards, including ASUS, Gigabyte, MSI, and ASRock. This means that users can easily connect their ARGB fans and other components to the case and control them directly from their motherboard without the need for an external controller.

Equipped with ARGB fans that seamlessly integrate with the case’s ARGB controller, these fans not only provide excellent cooling performance, but also add a touch of style to any PC build.