Catalog Object Cloud
EnGenius

EnGenius Cloud Managed AP Indoor Dual Band 11ax 574+1200Mbps 2T2R GbE PoE.af 3dBi ia

Product code:
ECW220
Brand:
EnGenius
Product name:
Cloud Managed AP Indoor Dual Band 11ax 574+1200Mbps 2T2R GbE PoE.af 3dBi ia
GTIN (EAN/UPC):
4713361934933, 0655216009608, 655216009608, 4711488350087
Bullet Points EnGenius Cloud Managed AP Indoor Dual Band 11ax 574+1200Mbps 2T2R GbE PoE.af 3dBi ia:
  • Dual concurrent 802.11ax Wi-Fi 6 architecture & backward-compatible
  • Supercharged speeds up to 1,200 Mbps (5 GHz) & up to 574 Mbps (2.4 GHz)
  • 1 GB 802.3af PoE port for easy placement up to 328 feet from a power source
  • WPA3 & WPA2-AES authentication support
  • Cloud Managed with AP & Mesh mode
  • Quick-scan device register & configuration and remote monitoring & troubleshooting
  • Cloud manage an unlimited number of APs from anywhere with the EnGenius Cloud To-Go App
  • Mesh Wireless Support simplifies setup, optimizes signals & self-heals
Warranty:
2 Year
Long product name EnGenius Cloud Managed AP Indoor Dual Band 11ax 574+1200Mbps 2T2R GbE PoE.af 3dBi ia:
2.4 GHz + 5 GHz, IEEE 802.11ax, 802.11a/b/g/n/ac, MU-MIMO, 160 x 160 x 33 mm, 382 g
EnGenius Cloud Managed AP Indoor Dual Band 11ax 574+1200Mbps 2T2R GbE PoE.af 3dBi ia:
EnGenius Cloud Managed Wi-Fi 6 2×2 Indoor Access Point ECW220 supports dual concurrent 802.11ax Wi-Fi 6 architecture, delivering supercharged speeds up to 1,200 Mbps (5 GHz), and up to 574 Mbps (2.4 GHz). With WPA3 & WPA2-AES authentication support, remote monitoring & troubleshooting, and Mesh Wireless Support for optimized signal quality, it's easy to set up and manage an unlimited number of APs with the EnGenius Cloud App.