Catalog Object Cloud
TP-Link

TP-Link TL-WN722N network card WLAN 150 Mbit/s

Product code:
TL-WN722N
Brand:
TP-Link
Product name:
TL-WN722N
GTIN (EAN/UPC):
0845973050467, 845973050467, 9789800359853, 6935364050467, 6935364090340
Bullet Points TP-Link TL-WN722N network card WLAN 150 Mbit/s:
  • Exceptional wireless speed up to 150Mbps brings best experience for video streaming or internet calls
  • Easy wireless security encryption at a push of the WPS button
  • 4dBi detachable antenna, remarkably strengthen signal power of the USB adapter
Warranty:
3 year limited warranty
Long product name TP-Link TL-WN722N network card WLAN 150 Mbit/s:
150Mbps High Gain Wireless USB Adapter
TP-Link TL-WN722N network card WLAN 150 Mbit/s:
WHAT THIS PRODUCT DOES
The TP-LINK TL-WN722N Wireless High Gain USB Adapter allows you to connect a desktop or notebook computer to a wireless network and access high-speed Internet connection. Using AlignTM 1-stream technology based on 802.11n technology, TL-WN722N provides a better wireless signal than existing wireless 802.11g technology. Most of all, equipped 4dBi detachable antenna can remarkably boost your signal range and speed. Now you can get a better Internet experience, such as downloading, gaming, video streaming and so on.

HIGH GAIN DESIGN
With powerful 4dBi detachable antenna, the TL-WN722N remains excellent performance in the long range and bad environment, it can receive signal from wireless base even separated by 2 floors.

QUICK SECURE SETUP
Quick Security Setup is a handy feature that allows users to almost instantly setup their security simply by pressing the QSS button on the wireless adapter, it automatically establishes a WPA secure connection, instantly protecting your network.

Features
- 150Mbps wireless transmission rate;
- Provides two methods of operation: Infrastructure and Ad-Hoc;
- Quick Secure Setup, complies with WPS for worry free wireless security;
- Supports 64/128-bit WEP, complies with 128 bit WPA standard(TKIP/AES), supports MIC, IV Expansion, Shared Key Authentication, IEEE 802.1X;
- 4dBi omni-directional antenna detachable;
- Supports Windows 2000/XP/Vista/7 OS;
- Seamlessly compatible with 802.11b/g/n devices.