Catalog Object Cloud
i-tec

i-tec Thunderbolt 3 – Class Cable, 40 Gbps, 100W Power Delivery, USB-C Compatible, 150cm

Product code:
TB3CBL150CM
Brand:
i-tec
Product name:
Thunderbolt 3 – Class Cable, 40 Gbps, 100W Power Delivery, USB-C Compatible, 150cm
GTIN (EAN/UPC):
8595611703362
Bullet Points i-tec Thunderbolt 3 – Class Cable, 40 Gbps, 100W Power Delivery, USB-C Compatible, 150cm:
  • Support of transmission speed of up to 40 Gbps
  • Video transfer quality of up to 2x 4K / 60 Hz (or 1x 8K / 30 Hz)
  • Power delivery of up to 100 W
  • Supports Windows 10, macOS, Android, Linux, ChromeOS
Long product name i-tec Thunderbolt 3 – Class Cable, 40 Gbps, 100W Power Delivery, USB-C Compatible, 150cm:
Thunderbolt 3 – Class Cable, 40 Gbps, 100W Power Delivery, USB-C Compatible, 150cm
i-tec Thunderbolt 3 – Class Cable, 40 Gbps, 100W Power Delivery, USB-C Compatible, 150cm:
This connecting cable in the Thunderbolt 3/4 class provides the highest performance possible: Data transfer of up to 40 Gbps, power delivery of up to 100 W and video up to 2x 4K with a refresh rate of up to 60 Hz (or 1x 8K / 30 Hz). If you are searching for a top-quality, inexpensive and adequately long cable to connect your computer with accessories, then this product is perfect for you. Since it’s compatible with Thunderbolt 3/4 as well as with USB-C technology, its usage is universal if, for example, you work with accessories that use both of these standards.

This extension cable is top-quality with a minimum loss of signal quality and transmission speed and it of course delivers everything that you would expect from Thunderbolt 3/4 technology.