ASUS ROG 100W USB-C Adapter power adapter/inverter Indoor Black
Product code:
90XB077N-MPW000
Brand:
ASUS
Product name:
ROG 100W USB-C Adapter
GTIN (EAN/UPC):
4711081251248
Bullet Points ASUS ROG 100W USB-C Adapter power adapter/inverter Indoor Black:
- Power supply type: Indoor
- Output power: 100 W Input voltage: 100 - 240 V Input frequency: 50 - 60 Hz Output voltage: 5 - 20 V
- Purpose: Laptop USB-to-DC
- Adjustable output voltage USB Power Delivery (USB PD)
- Brand compatibility: ASUS
- 1 pc(s)
- Black
Long product name ASUS ROG 100W USB-C Adapter power adapter/inverter Indoor Black:
100W USB-C Adapter Black AC100-00(A20-100P1A)
ASUS ROG 100W USB-C Adapter power adapter/inverter Indoor Black:
RELIABLE POWER FROM A LIGHTWEIGHT, PORTABLE ADAPTER
The ROG AC100-00 is a 100W AC Adapter with a USB Type-C (USB-C) connector and is designed for ROG laptops that support charging via USB-C. It supports international voltage standards (100-240V, 50-60Hz), and includes USB Power Delivery (PD) 3.0 technology that automatically detects and supplies 5V/3A, 9V/3A, 15V/3A and 20V/5A
EASY USB TYPE-C CHARGING
100W output via USB-C automatically supplies the right current and voltage, and the 160cm cable and 100-240V input give you portable flexibility in a lightweight package.
*Fast-charging support requires a compatible laptop. Check the specifications tab for specific models.
MULTIPLE SAFETY PROTECTION
Multiple output protection, including Over Voltage Protection (OVP), Over Current Protection (OCP), Over Temperature Protection (OTP) and Short Circuit Protection (SCP) are built-in to keep you and your laptop safe.
The ROG AC100-00 is a 100W AC Adapter with a USB Type-C (USB-C) connector and is designed for ROG laptops that support charging via USB-C. It supports international voltage standards (100-240V, 50-60Hz), and includes USB Power Delivery (PD) 3.0 technology that automatically detects and supplies 5V/3A, 9V/3A, 15V/3A and 20V/5A
EASY USB TYPE-C CHARGING
100W output via USB-C automatically supplies the right current and voltage, and the 160cm cable and 100-240V input give you portable flexibility in a lightweight package.
*Fast-charging support requires a compatible laptop. Check the specifications tab for specific models.
MULTIPLE SAFETY PROTECTION
Multiple output protection, including Over Voltage Protection (OVP), Over Current Protection (OCP), Over Temperature Protection (OTP) and Short Circuit Protection (SCP) are built-in to keep you and your laptop safe.