Catalog Object Cloud
TP-Link

TP-Link Omada AX3600 Wireless Dual Band Multi-Gigabit Ceiling Mount Access Point

Product code:
EAP660 HD
Brand:
TP-Link
Product family:
Omada
Product name:
AX3600 Wireless Dual Band Multi-Gigabit Ceiling Mount Access Point
GTIN (EAN/UPC):
6935364089719, 6935364053451, 0845973089719, 845973089719, 9353640897198, 4895252506167, 0840030711664, 840030711664, 4895252506174
Bullet Points TP-Link Omada AX3600 Wireless Dual Band Multi-Gigabit Ceiling Mount Access Point:
  • Ultra-Fast Wi-Fi 6 Speeds: Simultaneous 1148 Mbps on 2.4 GHz and 2402 Mbps on 5 GHz totals 3550 Mbps Wi-Fi speeds.†
  • High-Density Connectivity: 4× increased capacity to connect more devices simultaneously.‡
  • Integrated into Omada SDN: Zero-Touch Provisioning (ZTP)§, Centralized Cloud Management, and Intelligent Monitoring
  • Centralized Management: Cloud access and Omada app for ultra convenience and easy management
  • 2.5G Port: A 2.5 Gbps Ethernet port boosts total internet throughput
  • Seamless Roaming: Even video streams and voice calls are unaffected as users move between locations.△
  • PoE+ Support: Supports Power over Ethernet (802.3at) for convenient deployment and installation
  • Secure Guest Network: Along with multiple authentication options (SMS/Facebook Wi-Fi/ Voucher, etc.) and abundant wireless security technologies
Warranty:
Lifetime
Long product name TP-Link Omada AX3600 Wireless Dual Band Multi-Gigabit Ceiling Mount Access Point:
2.4 GHz (1148 Mbps), 5 GHz (2402 Mbps), 1 x 2.5 Gbps Ethernet, 802.3at PoE, IEEE 802.11ax/ac/n/g/b/a, 243 x 243 x 64 mm
TP-Link Omada AX3600 Wireless Dual Band Multi-Gigabit Ceiling Mount Access Point:
Ultra-High Performing
AX3600 Enterprise Wireless for
High-Density Environments

High-Density Connectivity with 4× Increased Capacity
OFDMA* and Uplink & Downlink MU-MIMO** increase network capacity by up to 4× versus Wi-Fi 5 (802.11ac) in high-density environments to connect more devices simultaneously‡. Leverage multi-user capabilities and upgrade your business like never before.

Blazing Fast Speed with 8 Spatial Streams
The Omada Wi-Fi 6 Access Point features the latest 802.11ax technologies like 1024 QAM and Long OFDM Symbol, which allows the EAP to boost overall speeds up to 3550 Mbps (2402 Mbps on a 5 GHz band and 1148 Mbps on a 2.4 GHz band)†. With 8 spatial streams, multi-user throughput is incredibly increased to drive more applications.

Omada SDN—Smarter Cloud Solution for Business Networking
Omada Software Defined Networking (SDN) platform integrates network devices including access points, switches and gateways, guaranteeing powerful business network with higher efficiency, higher security, and higher reliability.

Optimized Wired Performance with 2.5 GE PoE+ Port
Armed with a 2.5 Gigabit Ethernet Port, the EAP660 HD delivers exceptional multi-gigabit performance to support the insatiable demand for better and faster Wi-Fi. Compatibility with standard 802.3at PoE+ is ideal for flexible deployment.

Seamless Roaming
802.11k/v roaming switches clients automatically to the AP with the optimal signal with a seamless transition when moving.△ This allows sensitive applications like VoIP and video conferences to go uninterrupted.

Boost Network Efficiency in All Aspects
With Rich Advanced Features

Band Steering
Automatically moves dual band devices onto the wider 5GHz band for faster connections.

Load Balance
ensures large numbers of users have smooth network experiences in high-density business networks

Airtime Fairness
Increases average network throughput in heavily congested environments